MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 28-QFN (6x6)
IC MCU 32BIT 256KB FLASH 28QFN Product overview: PIC32MX130F256BT-I/M
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 28-QFN (6x6)
MCU, 32BIT, 50MHZ, QFN-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32 MX; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:256KB; RAM Memory Size:16KB; No. of Pins:28Pins; MCU Case Style:QFNRoHS Compliant: Yes
32-bit Microcontrollers - MCU 32-BIT MCU 256KB FL 16KB RAM, 10-BIT ADC
IC MCU 32BIT 256KB FLASH 28QFN
IC MCU 32BIT 256KB FLASH 28QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX130F256BT-I/ML-ND | 685-PIC32MX130F256BT-I/ML | PIC32MX130F256BT-I/ML | 46Y7990 | PIC32MX130F256BT-I/ML | PIC32MX130F256BT-I/ML | PIC32MX130F256BT-I/ML |
| Product Name | Microcontrollers | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Microcontrollers | Mcu, 32Bit, 50Mhz, Qfn-28; Product Range Microchip | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 50 MHz | 40 MHz | ||
| Bits | Other; A/D 10x10b | ||||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 256 KB |