IC MCU 32BIT 32KB FLASH 36SQFN Product overview: PIC32MM0032GPL036-I/
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 36-SQFN (6x6)
Win Source Part Number: 1357281-PIC32MM0032G
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: PIC® 32MM
Package: Tray
Product Status: Active
Package / Case: 36-VFQFN Exposed Pad
Supplier Device Package: 36-SQFN (6x6)
Base Product Number: PIC32MM0032GPL036
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 25MHz
Number of I/O: 29
Core Processor: MIPS32® microAptiv™
Core Size: 32-Bit Single-Core
Connectivity: IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, I²S, POR, PWM, WDT
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
Data Converters: A/D 14x10/12b; D/A 1x5b
Oscillator Type: Internal
MCU, 32BIT, 25MHZ, SQFN-36; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:36Pins; MCU Case Style:SQFN RoHS Compliant: Yes
IC MCU 32BIT 32KB FLASH 36SQFN
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 36-SQFN (6x6)
IC MCU 32BIT 32KB FLASH 36SQFN
32-bit Microcontrollers - MCU 8KB RAM 79 Power microMIPS
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MM0032GPL036-I/M2 | PIC32MM0032GPL036-I/M2-ND | 1357281-PIC32MM0032GPL036-I/M2 | 98Y9468 | PIC32MM0032GPL036-I/M2 | PIC32MM0032GPL036-I/M2 | PIC32MM0032GPL036-I/M2 | PIC32MM0032GPL036-I/M2 |
| Product Name | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 25Mhz, Sqfn-36; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 8 KB | 8 KB | 32 KB | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 to 2 volts | ||||
| Serial Interface | UART/SPI/I2S |