MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)
IC MCU 32BIT 64KB FLASH 44TQFP Product overview: PIC32MX130F064DT-50I
IC MCU 32BIT 64KB FLASH 44TQFP
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)
IC MCU 32BIT 64KB FLASH 44TQFP
32-bit Microcontrollers - MCU 32 Bit MCU, 64KB Flash, 16KB RAM, 50 MHz, 44 Pin, 3 Comp, CTMU, RTCC
MCU, 32BIT, PIC32, 50MHZ, TQFP-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:44Pins RoHS Compliant: Yes
IC MCU 32BIT 64KB FLASH 44TQFP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX130F064DT-50I/PTDKR-ND | 685-PIC32MX130F064DT-50I/PT | PIC32MX130F064DT-50I/PT | PIC32MX130F064DT-50I/PT | PIC32MX130F064DT-50I/PT | PIC32MX130F064DT-50I/PT | 98Y9480 | PIC32MX130F064DT-50I/PT |
| Product Name | Microcontrollers | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, 32Bit, Pic32, 50Mhz, Tqfp-44; Product Range Microchip | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 13x10b | |||||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 64 KB |