MIPS32® microAptiv™ Automotive, AEC-Q100, PIC® 32MK Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 512KB FLASH 64QFN
IC MCU 32BIT 512KB FLASH 64QFN
MIPS32® microAptiv™ Automotive, AEC-Q100, PIC® 32MK Microcontroller IC 32-Bit Single-Core 80MHz 512KB (512K x 8) FLASH 64-QFN (9x9)
32-bit Microcontrollers - MCU MCU32, 120MHz, 4 I2C, 6 I2S, USB FS, CAN 2.0B, 12-bit ADC
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MK0512GPE064-E/MR-ND | PIC32MK0512GPE064-E/MR | PIC32MK0512GPE064-E/MR | PIC32MK0512GPE064-E/MR | PIC32MK0512GPE064-E/MR |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 26x12b | ||||
| RAM | 128 KB | 128 KB | 128 KB | ||
| ROM | 512 KB |