Microchip Technology, Inc. Microcontrollers PIC32MM0064GPM048-I/M4

Description
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 48-UQFN (6x6)
Request a Quote Datasheet
Description
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 48-UQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MM0064GPM048-I/M4-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 48-UQFN (6x6)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MM0064GPM048-I/M4
32-bit Microcontrollers - MCU PIC32MM0064GPM048-I/M4
32-bit Microcontrollers - MCU 64KB Flash, 16KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS

32-bit Microcontrollers - MCU 64KB Flash, 16KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MM0064GPM048-I/M4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MM0064GPM048-I/M4
Embedded - Microcontrollers PIC32MM0064GPM048-I/M4
IC MCU 32BIT 64KB FLASH 48UQFN

IC MCU 32BIT 64KB FLASH 48UQFN

Supplier's Site Datasheet
Mcu, 32Bit, 25Mhz, Uqfn-48; Product Range Microchip - 23AC8744 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 25Mhz, Uqfn-48; Product Range Microchip
23AC8744
Mcu, 32Bit, 25Mhz, Uqfn-48; Product Range Microchip 23AC8744
MCU, 32BIT, 25MHZ, UQFN-48; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:48Pins; MCU Case Style:UQFN RoHS Compliant: Yes

MCU, 32BIT, 25MHZ, UQFN-48; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:48Pins; MCU Case Style:UQFN RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC32MM0064GPM048-I/M4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MM0064GPM048-I/M4
Microcontrollers PIC32MM0064GPM048-I/M4
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 48-UQFN (6x6)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MM0064GPM048-I/M4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MM0064GPM048-I/M4
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MM0064GPM048-I/M4
IC MCU 32BIT 64KB FLASH 48UQFN

IC MCU 32BIT 64KB FLASH 48UQFN

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MM0064GPM048-I/M4-ND PIC32MM0064GPM048-I/M4 PIC32MM0064GPM048-I/M4 23AC8744 PIC32MM0064GPM048-I/M4 PIC32MM0064GPM048-I/M4
Product Name Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Mcu, 32Bit, 25Mhz, Uqfn-48; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 17x10/12b
RAM 16 KB 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 428469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details
Application Specific Microcontrollers - ADM5120PX-AB-T-2-ND - DigiKey
Specs
RAM 16 KB
Serial Interface UART; USB
Package Type Other; 208-BFQFP Exposed Pad
View Details
5 suppliers