RISC Microcontroller, 32-Bit, FLASH, PIC32 CPU, 25MHz, CMOS, PQCC36
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 256KB (256K x 8) FLASH 36-SQFN (6x6)
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 256KB (256K x 8) FLASH 36-SQFN (6x6)
MCU, 32BIT, PIC32, 25MHZ, SQFN-36; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:36Pins; MSL:- RoHS Compliant: Yes
IC MCU 32BIT 256KB FLASH 36VQFN
IC MCU 32BIT 256KB FLASH 36VQFN
32-bit Microcontrollers - MCU 256KB Flash, 32KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS
IC MCU 32BIT 256KB FLASH 36VQFN
| Rochester Electronics | DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MM0256GPM036-I/M2 | PIC32MM0256GPM036-I/M2-ND | PIC32MM0256GPM036-I/M2 | 23AC8777 | PIC32MM0256GPM036-I/M2 | PIC32MM0256GPM036-I/M2 | PIC32MM0256GPM036-I/M2 | PIC32MM0256GPM036-I/M2 |
| Product Name | Microcontrollers | Microcontrollers | Mcu, 32Bit, Pic32, 25Mhz, Sqfn-36; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | ||
| Life Cycle Stage | Active | Active | Active | |||||
| ROM Type | Flash | Flash | Flash; FLASH | |||||
| Package Type | Other; SQFN36 | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | Other; 36-VFQFN Exposed Pad | ||||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz |