MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 28-SPDIP
IC MCU 32BIT 128KB FLASH 28SPDIP
IC MCU 32BIT 128KB FLASH 28SPDIP
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 28-SPDIP
32-bit Microcontrollers - MCU 32-bit family, 32 KB FLASH, 8KB RAM 50MHz
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX150F128B-50I/SP-ND | PIC32MX150F128B-50I/SP | PIC32MX150F128B-50I/SP | PIC32MX150F128B-50I/SP | PIC32MX150F128B-50I/SP |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 10x10b | ||||
| RAM | 32 KB | 32 KB | 32 KB | ||
| ROM | 128 KB |