MIPS32® microAptiv™ Automotive, AEC-Q100, PIC® 32MK Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
MIPS32® microAptiv™ Automotive, AEC-Q100, PIC® 32MK Microcontroller IC 32-Bit Single-Core 80MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)
MCU, 32BIT, 80MHZ, TQFP-64; Product Range:PIC32 Family PIC32MK MC Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:80MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:64Pins RoHS Compliant: Yes
32-bit Microcontrollers - MCU MCU32, 120MHz, 4 I2C, 6 I2S, USB FS, CAN 2.0B, 12-bit ADC, Motor Control
IC MCU 32BIT 1MB FLASH 64TQFP
IC MCU 32BIT 1MB FLASH 64TQFP
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MK1024MCF064-E/PT-ND | PIC32MK1024MCF064-E/PT | 23AC8726 | PIC32MK1024MCF064-E/PT | PIC32MK1024MCF064-E/PT | PIC32MK1024MCF064-E/PT |
| Product Name | Microcontrollers | Microcontrollers | Mcu, 32Bit, 80Mhz, Tqfp-64; Product Range Microchip | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 80 MHz | 80 MHz | 80 MHz | 80 MHz | ||
| Bits | Other; A/D 27x12b | |||||
| RAM | 256 KB | 256 KB | 256 KB | 256 KB | ||
| ROM | 1000 KB |