The PIC32MX130F064D-I/ML
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 44-QFN (8x8)
Manufacturer: Microchip Technology
Win Source Part Number: 889832-PIC32MX130F06
Series: PIC® 32MX
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® M4K™ series Microcontroller IC 32-Bit 40MHz 64KB (64K x 8) FLASH 44-QFN (8x8)
Core Processor: MIPS32® M4K™
Speed: 40MHz
Package: Tube
Package: 44-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: I2C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 2.3V ~ 3.6V
Family Name: PIC32MX130
Categories: Integrated Circuits (ICs)
Case / Package: 44-QFN (8x8)
ECCN: 3A991A2
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 45
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
IC MCU 32BIT 64KB FLASH 44QFN Product overview: PIC32MX130F064D-I/ML
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 44-QFN (8x8)
IC MCU 32BIT 64KB FLASH 44QFN
MCU, 32BIT, 50MHZ, QFN-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32 MX; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:44Pins; MCU Case Style:QFN RoHS Compliant: Yes
32-bit Microcontrollers - MCU 32B MCU 64KB FL 16KB RAM 40MHz 44Pin
IC MCU 32BIT 64KB FLASH 44QFN
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX130F064D-I/ML-ND | 889832-PIC32MX130F064D-I/ML | 685-PIC32MX130F064D-I/ML | PIC32MX130F064D-I/ML | PIC32MX130F064D-I/ML | 73T1365 | PIC32MX130F064D-I/ML | PIC32MX130F064D-I/ML |
| Product Name | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC32MX130F064D-I/ML | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 50Mhz, Qfn-44; Product Range Microchip | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | 50 MHz | 40 MHz | ||
| Bits | Other; A/D 13x10b | |||||||
| RAM | 16 KB | 64 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 64 KB |