The PIC32MX1XX/2XX microcontroller series features a 32-bit architecture with a maximum operating frequency of 40 MHz. This specific model, identified by the part number 73T1352, is housed in a 28-pin SOIC package and offers 64 KB of program memory and 16 KB of RAM. It operates within a voltage range of 2.3V to 3.6V and is rated for temperatures from -40°C to +105°C. Key features include a MIPS32® M4K® core capable of delivering up to 83 DMIPS, low-power management modes, and a variety of communication interfaces such as USB 2.0, UART, SPI, and I²C. The microcontroller also supports advanced analog functionalities, including a 10-bit ADC with a sampling rate of 1.1 Msps and multiple analog inputs. Additionally, it includes integrated power management features, a fail-safe clock monitor, and a watchdog timer. This microcontroller is suitable for applications requiring efficient processing power, robust communication capabilities, and advanced analog features, making it a viable option for engineers looking to implement a versatile and reliable MCU in their projects.
MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 28-SOIC
IC MCU 32BIT 64KB FLASH 28SOIC
MCU, 32BIT, PIC32, 40MHZ, SOIC-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:28Pins RoHS Compliant: Yes
IC MCU 32BIT 64KB FLASH 28SOIC
32-bit Microcontrollers - MCU 32B MCU 64KB FL 16KB RAM 40MHz 28Pin
MIPS32® M4K™ Automotive, AEC-Q100, PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 28-SOIC
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX130F064B-V/SO-ND | PIC32MX130F064B-V/SO | 73T1352 | PIC32MX130F064B-V/SO | PIC32MX130F064B-V/SO | PIC32MX130F064B-V/SO |
| Product Name | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, Pic32, 40Mhz, Soic-28; Product Range Microchip | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 10x10b | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 64 KB |