MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 36-SQFN (6x6)
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 36-SQFN (6x6)
32-bit Microcontrollers - MCU 4KB RAM 79 Power microMIPS
IC MCU 32BIT 16KB FLASH 36SQFN
IC MCU 32BIT 16KB FLASH 36SQFN
MCU, 32BIT, 25MHZ, SQFN-36; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:36Pins; MCU Case Style:SQFN RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MM0016GPL036T-I/M2-ND | PIC32MM0016GPL036T-I/M2 | PIC32MM0016GPL036T-I/M2 | PIC32MM0016GPL036T-I/M2 | PIC32MM0016GPL036T-I/M2 | 98Y9454 |
| Product Name | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 25Mhz, Sqfn-36; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 14x10/12b; D/A 1x5b | |||||
| RAM | 4 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 16 KB |