Microchip Technology, Inc. Microcontrollers PIC32MX130F064B-I/SP

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 28-SPDIP
Request a Quote
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 28-SPDIP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Microchip PIC32MX1XX/2XX microcontroller is a 32-bit device operating at a maximum frequency of 40 MHz, housed in a 28-pin SPDIP package. It features up to 256 KB of Flash memory and 64 KB of SRAM, making it suitable for a variety of applications requiring efficient processing and memory management. The microcontroller operates within a voltage range of 2.3V to 3.6V and can function in temperatures from -40°C to +105°C. This microcontroller supports multiple communication interfaces, including USB 2.0, UART, SPI, and I²C, which enhance its versatility in connecting with other devices. It also includes advanced analog features such as a 10-bit ADC with a sampling rate of 1.1 Msps and up to 10 analog inputs. The device is equipped with low-power management modes, making it suitable for battery-operated applications. The PIC32MX1XX/2XX series is designed with a focus on code efficiency, supporting MIPS16e mode for reduced code size and offering a variety of timers and input/output options. Additionally, it includes features for audio processing and graphics interfaces, which may be beneficial for multimedia applications. Overall, this microcontroller is a robust choice for engineers looking for a reliable and feature-rich solution for their projects.

Datasheet Summary
Powered by GS/AI

The Microchip PIC32MX1XX/2XX microcontroller is a 32-bit device operating at a maximum frequency of 40 MHz, housed in a 28-pin SPDIP package. It features up to 256 KB of Flash memory and 64 KB of SRAM, making it suitable for a variety of applications requiring efficient processing and memory management. The microcontroller operates within a voltage range of 2.3V to 3.6V and can function in temperatures from -40°C to +105°C. This microcontroller supports multiple communication interfaces, including USB 2.0, UART, SPI, and I²C, which enhance its versatility in connecting with other devices. It also includes advanced analog features such as a 10-bit ADC with a sampling rate of 1.1 Msps and up to 10 analog inputs. The device is equipped with low-power management modes, making it suitable for battery-operated applications. The PIC32MX1XX/2XX series is designed with a focus on code efficiency, supporting MIPS16e mode for reduced code size and offering a variety of timers and input/output options. Additionally, it includes features for audio processing and graphics interfaces, which may be beneficial for multimedia applications. Overall, this microcontroller is a robust choice for engineers looking for a reliable and feature-rich solution for their projects.

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX130F064B-I/SP-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC32MX130F064B-I/SP-ND
Microcontrollers PIC32MX130F064B-I/SP-ND
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 28-SPDIP

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 28-SPDIP

Buy Now Datasheet
32-bit 32BIT 64KB Embedded Microcontroller MCU - 685-PIC32MX130F064B-I/SP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-PIC32MX130F064B-I/SP
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-PIC32MX130F064B-I/SP
IC MCU 32BIT 64KB FLASH 28SPDIP Product overview: PIC32MX130F064B-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX130F064B- I/SP can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 28SPDIP Product overview: PIC32MX130F064B-I/SP from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX130F064B-I/SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC32MX130F064B-I/SP - 792289-PIC32MX130F064B-I/SP - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX130F064B-I/SP
792289-PIC32MX130F064B-I/SP
Embedded - Embedded - Microcontrollers - PIC32MX130F064B-I/SP 792289-PIC32MX130F064B-I/SP
Manufacturer: Microchip Technology Win Source Part Number: 792289-PIC32MX130F06 4B-I/SP Series: PIC 32MX Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M4K Speed: 40MHz Package: 28-DIP (0.300", 7.62mm) Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX130F064B Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SPDIP Alternative Parts (Cross-Reference): PIC32MX130F064BT-I/S O; PIC32MX130F064BT-I/S S; PIC32MX130F064B-I/SS ; PIC32MX130F064B-I/SO ; Introduction Date: May 01, 2011 ECCN: 3A991.a.2 Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792289-PIC32MX130F064B-I/SP
Series: PIC 32MX
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MIPS32 M4K
Speed: 40MHz
Package: 28-DIP (0.300", 7.62mm)
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 3.6 V
Family Name: PIC32MX130F064B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SPDIP
Alternative Parts (Cross-Reference): PIC32MX130F064BT-I/SO; PIC32MX130F064BT-I/SS; PIC32MX130F064B-I/SS; PIC32MX130F064B-I/SO;
Introduction Date: May 01, 2011
ECCN: 3A991.a.2
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Microcontrollers - PIC32MX130F064B-I/SP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX130F064B-I/SP
Microcontrollers PIC32MX130F064B-I/SP
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 28-SPDIP

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 28-SPDIP

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX130F064B-I/SP - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX130F064B-I/SP
Embedded - Microcontrollers PIC32MX130F064B-I/SP
IC MCU 32BIT 64KB FLASH 28SPDIP

IC MCU 32BIT 64KB FLASH 28SPDIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX130F064B-I/SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX130F064B-I/SP
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX130F064B-I/SP
IC MCU 32BIT 64KB FLASH 28SPDIP

IC MCU 32BIT 64KB FLASH 28SPDIP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX130F064B-I/SP
32-bit Microcontrollers - MCU PIC32MX130F064B-I/SP
32-bit Microcontrollers - MCU 32B MCU 64KB FL 16KB RAM 40MHz 28Pin

32-bit Microcontrollers - MCU 32B MCU 64KB FL 16KB RAM 40MHz 28Pin

Buy Now Datasheet
MCU 32-bit PIC32 PIC RISC 64KB Flash 2.5V/3.3V 28-Pin SPDIP Tube - 536-PIC32MX130F064B-I/SP - Utmel Electronic Limited
Hong Kong, China
MCU 32-bit PIC32 PIC RISC 64KB Flash 2.5V/3.3V 28-Pin SPDIP Tube
536-PIC32MX130F064B-I/SP
MCU 32-bit PIC32 PIC RISC 64KB Flash 2.5V/3.3V 28-Pin SPDIP Tube 536-PIC32MX130F064B-I/SP
MCU 32-bit PIC32 PIC RISC 64KB Flash 2.5V/3.3V 28-Pin SPDIP Tube

MCU 32-bit PIC32 PIC RISC 64KB Flash 2.5V/3.3V 28-Pin SPDIP Tube

Supplier's Site
Microcontroller Mcu, 32 Bit, Pic32, 40Mhz, Spdip-28; Product Range Microchip - 73T1349 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Pic32, 40Mhz, Spdip-28; Product Range Microchip
73T1349
Microcontroller Mcu, 32 Bit, Pic32, 40Mhz, Spdip-28; Product Range Microchip 73T1349
MICROCONTROLLER MCU, 32 BIT, PIC32, 40MHZ, SPDIP-28; Product Range:PIC32 Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:28Pins; MSL:- RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, PIC32, 40MHZ, SPDIP-28; Product Range:PIC32 Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. of Pins:28Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX130F064B-I/SP-ND 685-PIC32MX130F064B-I/SP 792289-PIC32MX130F064B-I/SP PIC32MX130F064B-I/SP PIC32MX130F064B-I/SP PIC32MX130F064B-I/SP PIC32MX130F064B-I/SP 536-PIC32MX130F064B-I/SP 73T1349
Product Name Microcontrollers 32-bit 32BIT 64KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC32MX130F064B-I/SP Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU MCU 32-bit PIC32 PIC RISC 64KB Flash 2.5V/3.3V 28-Pin SPDIP Tube Microcontroller Mcu, 32 Bit, Pic32, 40Mhz, Spdip-28; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
Bits Other; A/D 10x10b
RAM 16 KB 16 KB 64 KB 16 KB 16 KB 16 KB 16 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC843BCP32Z-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428446 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Embedded - Microcontrollers - C164SL8R25MCAHXUMA8 - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers