Microchip Technology, Inc. Microcontrollers PIC32MM0032GPL028-I/ML

Description
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 28-QFN (6x6)
Request a Quote Datasheet
Description
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 28-QFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MM0032GPL028-I/ML-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 28-QFN (6x6)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 28-QFN (6x6)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - PIC32MM0032GPL028-I/ML - 930620-PIC32MM0032GPL028-I/ML - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MM0032GPL028-I/ML
930620-PIC32MM0032GPL028-I/ML
Embedded - Embedded - Microcontrollers - PIC32MM0032GPL028-I/ML 930620-PIC32MM0032GPL028-I/ML
Manufacturer: Microchip Technology Win Source Part Number: 930620-PIC32MM0032GP L028-I/ML Series: PIC® 32MM Operating Temperature Range: -40°C ~ 85°C (TA) Features: MIPS32® microAptiv™ series Microcontroller IC 32-Bit 25MHz 32KB (32K x 8) FLASH 28-QFN (6x6) Core Processor: MIPS32® microAptiv™ Speed: 25MHz Package: Tube Package: 28-VQFN Exposed Pad Mounting: Surface Mount Core Size: 32-Bit Connectivity: IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, I2S, POR, PWM, WDT Number of I/O: 22 Program Memory Size: 32KB (32K x 8) Program Memory Type: FLASH Data Converters: A/D 12x10/12b; D/A 1x5b Oscillator Type: Internal Supply Voltage: 2V ~ 3.6V Family Name: PIC32MM0032GPL028 Categories: Integrated Circuits (ICs) Case / Package: 28-QFN (6x6) ECCN: 3A991A2 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 61 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: Microchip Technology
Win Source Part Number: 930620-PIC32MM0032GPL028-I/ML
Series: PIC® 32MM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® microAptiv™ series Microcontroller IC 32-Bit 25MHz 32KB (32K x 8) FLASH 28-QFN (6x6)
Core Processor: MIPS32® microAptiv™
Speed: 25MHz
Package: Tube
Package: 28-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, I2S, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10/12b; D/A 1x5b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: PIC32MM0032GPL028
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (6x6)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 61
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now Datasheet
32-bit 32BIT 32KB Embedded Microcontroller MCU - 685-PIC32MM0032GPL028-I/ML - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 32KB Embedded Microcontroller MCU
685-PIC32MM0032GPL028-I/ML
32-bit 32BIT 32KB Embedded Microcontroller MCU 685-PIC32MM0032GPL028-I/ML
IC MCU 32BIT 32KB FLASH 28QFN Product overview: PIC32MM0032GPL028-I/ ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MM0032GPL02 8-I/ML can be used for catalog matching and distributor lookup.

IC MCU 32BIT 32KB FLASH 28QFN Product overview: PIC32MM0032GPL028-I/ML from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 32KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 32KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MM0032GPL028-I/ML can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC32MM0032GPL028-I/ML - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MM0032GPL028-I/ML
Embedded - Microcontrollers PIC32MM0032GPL028-I/ML
IC MCU 32BIT 32KB FLASH 28QFN

IC MCU 32BIT 32KB FLASH 28QFN

Supplier's Site Datasheet
MCU 32-bit PIC RISC 32KB Flash 3.3V 28-Pin QFN EP Tube - 536-PIC32MM0032GPL028-I/ML - Utmel Electronic Limited
Hong Kong, China
MCU 32-bit PIC RISC 32KB Flash 3.3V 28-Pin QFN EP Tube
536-PIC32MM0032GPL028-I/ML
MCU 32-bit PIC RISC 32KB Flash 3.3V 28-Pin QFN EP Tube 536-PIC32MM0032GPL028-I/ML
MCU 32-bit PIC RISC 32KB Flash 3.3V 28-Pin QFN EP Tube

MCU 32-bit PIC RISC 32KB Flash 3.3V 28-Pin QFN EP Tube

Supplier's Site
Mcu, 32Bit, 25Mhz, Qfn-28; Product Range Microchip - 98Y9459 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 25Mhz, Qfn-28; Product Range Microchip
98Y9459
Mcu, 32Bit, 25Mhz, Qfn-28; Product Range Microchip 98Y9459
MCU, 32BIT, 25MHZ, QFN-28; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

MCU, 32BIT, 25MHZ, QFN-28; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC32MM0032GPL028-I/ML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MM0032GPL028-I/ML
Microcontrollers PIC32MM0032GPL028-I/ML
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 28-QFN (6x6)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 28-QFN (6x6)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MM0032GPL028-I/ML
32-bit Microcontrollers - MCU PIC32MM0032GPL028-I/ML
32-bit Microcontrollers - MCU 32KB Flash, 8KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS

32-bit Microcontrollers - MCU 32KB Flash, 8KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Utmel Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MM0032GPL028-I/ML-ND 930620-PIC32MM0032GPL028-I/ML 685-PIC32MM0032GPL028-I/ML PIC32MM0032GPL028-I/ML 536-PIC32MM0032GPL028-I/ML 98Y9459 PIC32MM0032GPL028-I/ML PIC32MM0032GPL028-I/ML
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - PIC32MM0032GPL028-I/ML 32-bit 32BIT 32KB Embedded Microcontroller MCU Embedded - Microcontrollers MCU 32-bit PIC RISC 32KB Flash 3.3V 28-Pin QFN EP Tube Mcu, 32Bit, 25Mhz, Qfn-28; Product Range Microchip Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 12x10/12b; D/A 1x5b
RAM 8 KB 32 KB 8 KB 8 KB 8 KB 8 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details