Microchip Technology, Inc. Microcontrollers PIC32MK1024MCF064-I/PT

Description
RISC Microcontroller, 32-Bit, FLASH, PIC32 CPU, 120MHz, CMOS, PQFP64
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, PIC32 CPU, 120MHz, CMOS, PQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RISC Microcontroller, 32-Bit, FLASH, PIC32 CPU, 120MHz, CMOS, PQFP64

RISC Microcontroller, 32-Bit, FLASH, PIC32 CPU, 120MHz, CMOS, PQFP64

Supplier's Site Datasheet
Microcontrollers - PIC32MK1024MCF064-I/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)

MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-PIC32MK1024MCF064-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-PIC32MK1024MCF064-I/PT
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-PIC32MK1024MCF064-I/PT
IC MCU 32BIT 1MB FLASH 64TQFP Product overview: PIC32MK1024MCF064-I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MK1024MCF06 4-I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 64TQFP Product overview: PIC32MK1024MCF064-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MK1024MCF064-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1003883-PIC32MK1024MCF064-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1003883-PIC32MK1024MCF064-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1003883-PIC32MK1024MCF064-I/PT
Win Source Part Number: 1003883-PIC32MK1024M CF064-I/PT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 32MK Core Processor: MIPS32® microAptiv™ Speed: 120MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: CANbus, IrDA, LINbus, PMP, QEI, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, Motor Control PWM, WDT Number of I/O: 49 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 256K x 8 Data Converters: A/D 27x12b Oscillator Type: Internal Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 45 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC32MK1024MCF064

Win Source Part Number: 1003883-PIC32MK1024MCF064-I/PT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 32MK
Core Processor: MIPS32® microAptiv™
Speed: 120MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: CANbus, IrDA, LINbus, PMP, QEI, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, Motor Control PWM, WDT
Number of I/O: 49
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 256K x 8
Data Converters: A/D 27x12b
Oscillator Type: Internal
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.2V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 45 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC32MK1024MCF064

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MK1024MCF064-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MK1024MCF064-I/PT
Embedded - Microcontrollers PIC32MK1024MCF064-I/PT
IC MCU 32BIT 1MB FLASH 64TQFP

IC MCU 32BIT 1MB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MK1024MCF064-I/PT
32-bit Microcontrollers - MCU PIC32MK1024MCF064-I/PT
32-bit Microcontrollers - MCU MCU32, 120MHz, 4 I2C, 6 I2S, USB FS, CAN 2.0B, 12-bit ADC, Motor Control

32-bit Microcontrollers - MCU MCU32, 120MHz, 4 I2C, 6 I2S, USB FS, CAN 2.0B, 12-bit ADC, Motor Control

Buy Now Datasheet
Microcontrollers - PIC32MK1024MCF064-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MK1024MCF064-I/PT
Microcontrollers PIC32MK1024MCF064-I/PT
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)

MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Mcu, 32Bit, Pic32, 120Mhz, Tqfp-64; Product Range Microchip - 23AC8728 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 120Mhz, Tqfp-64; Product Range Microchip
23AC8728
Mcu, 32Bit, Pic32, 120Mhz, Tqfp-64; Product Range Microchip 23AC8728
MCU, 32BIT, PIC32, 120MHZ, TQFP-64; Product Range:PIC32 Family PIC32MK Series Microcontrollers; Architecture:PIC32; MCU Core Size:32bit; Program Memory Size:1MB; RAM Memory Size:256KB; CPU Speed:120MHz; No. of I/O s:49I/O s; MSL:- RoHS Compliant: Yes

MCU, 32BIT, PIC32, 120MHZ, TQFP-64; Product Range:PIC32 Family PIC32MK Series Microcontrollers; Architecture:PIC32; MCU Core Size:32bit; Program Memory Size:1MB; RAM Memory Size:256KB; CPU Speed:120MHz; No. of I/O s:49I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MK1024MCF064-I/PT PIC32MK1024MCF064-I/PT-ND 685-PIC32MK1024MCF064-I/PT 1003883-PIC32MK1024MCF064-I/PT PIC32MK1024MCF064-I/PT PIC32MK1024MCF064-I/PT PIC32MK1024MCF064-I/PT 23AC8728
Product Name Microcontrollers 32-bit 32BIT 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers Mcu, 32Bit, Pic32, 120Mhz, Tqfp-64; Product Range Microchip
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Life Cycle Stage Active Active
ROM Type Flash Flash Flash; FLASH
Package Type QFP; TQFP; Other; TQFP64 TQFP; Other; 64-TQFP Other; Tray QFP; TQFP; Other; 64-TQFP
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - B161OLMHAXP - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 20 MHz
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details