MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 28-QFN (6x6)
IC MCU 32BIT 16KB FLASH 28QFN Product overview: PIC32MM0016GPL028-I/
Manufacturer: Microchip Technology
Win Source Part Number: 930618-PIC32MM0016GP
Series: PIC® 32MM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® microAptiv™ series Microcontroller IC 32-Bit 25MHz 16KB (16K x 8) FLASH 28-QFN (6x6)
Core Processor: MIPS32® microAptiv™
Speed: 25MHz
Package: Tube
Package: 28-VQFN Exposed Pad
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, I2S, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 16KB (16K x 8)
Program Memory Type: FLASH
Data Converters: A/D 12x10/12b; D/A 1x5b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: PIC32MM0016GPL028
Categories: Integrated Circuits (ICs)
Case / Package: 28-QFN (6x6)
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Quantity per package: 61
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
MCU, 32BIT, 25MHZ, QFN-28; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:28Pins; MCU Case Style:QFN RoHS Compliant: Yes
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 28-QFN (6x6)
IC MCU 32BIT 16KB FLASH 28QFN
32-bit Microcontrollers - MCU 16KB Flash, 4KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS
IC MCU 32BIT 16KB FLASH 28QFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MM0016GPL028-I/ML-ND | 685-PIC32MM0016GPL028-I/ML | 930618-PIC32MM0016GPL028-I/ML | 98Y9443 | PIC32MM0016GPL028-I/ML | PIC32MM0016GPL028-I/ML | PIC32MM0016GPL028-I/ML | PIC32MM0016GPL028-I/ML |
| Product Name | Microcontrollers | 32-bit 32BIT 16KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - PIC32MM0016GPL028-I/ML | Mcu, 32Bit, 25Mhz, Qfn-28; Product Range Microchip | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 12x10/12b; D/A 1x5b | |||||||
| RAM | 4 KB | 4 KB | 16 KB | 4 KB | 4 KB | 4 KB | ||
| ROM | 16 KB |