MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 28-UQFN (4x4)
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 28-UQFN (4x4)
MCU, 32BIT, 25MHZ, UQFN-28; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:28Pins; MCU Case Style:UQFN RoHS Compliant: Yes
IC MCU 32BIT 128KB FLASH 28UQFN
32-bit Microcontrollers - MCU 128KB Flash, 16KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS
IC MCU 32BIT 128KB FLASH 28UQFN
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MM0128GPM028-E/M6-ND | PIC32MM0128GPM028-E/M6 | 90AC8375 | PIC32MM0128GPM028-E/M6 | PIC32MM0128GPM028-E/M6 | PIC32MM0128GPM028-E/M6 |
| Product Name | Microcontrollers | Microcontrollers | Mcu, 32Bit, 25Mhz, Uqfn-28; Product Range Microchip | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 12x12b | |||||
| RAM | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 128 KB |