Microchip Technology, Inc. 32-bit 32BIT 1MB Embedded Microcontroller MCU PIC32MK1024GPD064-I/PT

Description
RISC Microcontroller, 32-Bit, FLASH, PIC32 CPU, 120MHz, CMOS, PQFP64
Request a Quote Datasheet
Description
RISC Microcontroller, 32-Bit, FLASH, PIC32 CPU, 120MHz, CMOS, PQFP64
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RISC Microcontroller, 32-Bit, FLASH, PIC32 CPU, 120MHz, CMOS, PQFP64

RISC Microcontroller, 32-Bit, FLASH, PIC32 CPU, 120MHz, CMOS, PQFP64

Supplier's Site Datasheet
32-bit 32BIT 1MB Embedded Microcontroller MCU - 685-PIC32MK1024GPD064-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 1MB Embedded Microcontroller MCU
685-PIC32MK1024GPD064-I/PT
32-bit 32BIT 1MB Embedded Microcontroller MCU 685-PIC32MK1024GPD064-I/PT
IC MCU 32BIT 1MB FLASH 64TQFP Product overview: PIC32MK1024GPD064-I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MK1024GPD06 4-I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 1MB FLASH 64TQFP Product overview: PIC32MK1024GPD064-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 1MB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 1MB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MK1024GPD064-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 996303-PIC32MK1024GPD064-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
996303-PIC32MK1024GPD064-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 996303-PIC32MK1024GPD064-I/PT
Win Source Part Number: 996303-PIC32MK1024GP D064-I/PT Category: Integrated Circuits (ICs)>Embedded - Microcontrollers Series: PIC® 32MK Core Processor: MIPS32® microAptiv™ Speed: 120MHz Package: Tray Standard Package: 160 Mounting: SMD (SMT) Core Size: 32-Bit Single-Core Connectivity: IrDA, LINbus, PMP, SPI, UART/USART, USB OTG Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, WDT Number of I/O: 48 Program Memory Size: 1MB (1M x 8) Program Memory Type: FLASH EEPROM Size: 4K x 8 RAM Size: 256K x 8 Data Converters: A/D 26x12b Oscillator Type: Internal Package / Case: 64-TQFP Supplier Device Package: 64-TQFP (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) Supply Voltage - Operating: 2.2V ~ 3.6V ECCN: 3A991A2 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Microchip Technology Base Product Number: PIC32MK1024GPD064

Win Source Part Number: 996303-PIC32MK1024GPD064-I/PT
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 32MK
Core Processor: MIPS32® microAptiv™
Speed: 120MHz
Package: Tray
Standard Package: 160
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: IrDA, LINbus, PMP, SPI, UART/USART, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, WDT
Number of I/O: 48
Program Memory Size: 1MB (1M x 8)
Program Memory Type: FLASH
EEPROM Size: 4K x 8
RAM Size: 256K x 8
Data Converters: A/D 26x12b
Oscillator Type: Internal
Package / Case: 64-TQFP
Supplier Device Package: 64-TQFP (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2.2V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC32MK1024GPD064

Buy Now Datasheet
Microcontrollers - PIC32MK1024GPD064-I/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)

MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MK1024GPD064-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MK1024GPD064-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MK1024GPD064-I/PT
IC MCU 32BIT 1MB FLASH 64TQFP

IC MCU 32BIT 1MB FLASH 64TQFP

Supplier's Site
Microcontrollers - PIC32MK1024GPD064-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MK1024GPD064-I/PT
Microcontrollers PIC32MK1024GPD064-I/PT
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)

MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MK1024GPD064-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MK1024GPD064-I/PT
Embedded - Microcontrollers PIC32MK1024GPD064-I/PT
IC MCU 32BIT 1MB FLASH 64TQFP

IC MCU 32BIT 1MB FLASH 64TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MK1024GPD064-I/PT
32-bit Microcontrollers - MCU PIC32MK1024GPD064-I/PT
32-bit Microcontrollers - MCU MCU32, 120MHz, 4 I2C, 6 I2S, USB FS, 12-bit ADC

32-bit Microcontrollers - MCU MCU32, 120MHz, 4 I2C, 6 I2S, USB FS, 12-bit ADC

Buy Now Datasheet
Microcontrollers PIC32MK1024GPD064-I/PT
IC MCU 32BIT 1MB FLASH 64TQFP

IC MCU 32BIT 1MB FLASH 64TQFP

Supplier's Site Datasheet
IC MCU 32BIT 1MB FLASH 64TQFP - 536-PIC32MK1024GPD064-I/PT - Utmel Electronic Limited
Hong Kong, China
IC MCU 32BIT 1MB FLASH 64TQFP
536-PIC32MK1024GPD064-I/PT
IC MCU 32BIT 1MB FLASH 64TQFP 536-PIC32MK1024GPD064-I/PT
IC MCU 32BIT 1MB FLASH 64TQFP

IC MCU 32BIT 1MB FLASH 64TQFP

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global) Utmel Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MK1024GPD064-I/PT 685-PIC32MK1024GPD064-I/PT 996303-PIC32MK1024GPD064-I/PT PIC32MK1024GPD064-I/PT-ND PIC32MK1024GPD064-I/PT PIC32MK1024GPD064-I/PT PIC32MK1024GPD064-I/PT PIC32MK1024GPD064-I/PT PIC32MK1024GPD064-I/PT 536-PIC32MK1024GPD064-I/PT
Product Name 32-bit 32BIT 1MB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Microcontrollers IC MCU 32BIT 1MB FLASH 64TQFP
Data Bus 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit 32 Bit
Life Cycle Stage Active Active Active Active
ROM Type Flash Flash; FLASH Flash Flash; FLASH Flash
Package Type QFP; TQFP; Other; TQFP64 Other; Tray TQFP; Other; 64-TQFP QFP QFP; TQFP; Other; 64-TQFP QFP; Other; 64-TQFP QFP; Other; 64-TQFP
Clock Speed 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 120 MHz 64 MHz
Unlock Full Specs
to access all available technical data

Similar Products

16-bit 16BIT Embedded Microcontroller MCU - 685-C167CRLMHAFXQLA1 - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 16 Bit
Clock Speed 25 MHz
RAM 4 KB
View Details
5 suppliers
Microcontrollers - 428480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type QFP; Other; LQFP
View Details