The PIC32MK microcontroller is a 32-bit device operating at a maximum speed of 120 MHz, featuring a MIPS32 microAptiv core with a Floating Point Unit. It includes up to 1 MB of Flash memory, 256 KB of SRAM, and 4 KB of EEPROM. The device supports a wide range of communication interfaces, including up to four CAN modules, six UART modules, and six SPI/I2S modules, making it suitable for various applications. The microcontroller is equipped with advanced analog features such as a 12-bit ADC capable of 25.45 Msps in 12-bit mode, multiple op-amps, and comparators. It also supports motor control with eight PWM pairs and six additional single-ended PWM modules, providing flexibility for driving various motor types. Operating conditions range from -40°C to +125°C, with a power supply requirement of 2.2V to 3.6V. The device includes security features like advanced memory protection and a secure boot mechanism. It is packaged in a compact QFN-64 format, making it suitable for space-constrained applications.
RISC Microcontroller, 32-Bit, FLASH, PIC32 CPU, 120MHz, CMOS, PQCC64
IC MCU 32BIT 1MB FLASH 64QFN Product overview: PIC32MK1024GPE064-I/
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 1MB FLASH 64QFN
MCU, 32BIT, PIC32, 120MHZ, QFN-64; Product Range:PIC32 Family PIC32MK Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:120MHz; Program Memory Size:1MB; RAM Memory Size:256KB; No. of Pins:64Pins; MCU Case RoHS Compliant: Yes
IC MCU 32BIT 1MB FLASH 64QFN
32-bit Microcontrollers - MCU MCU32, 120MHz, 4 I2C, 6 I2S, USB FS, CAN 2.0B, 12-bit ADC
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 64-QFN (9x9)
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MK1024GPE064-I/MR | 685-PIC32MK1024GPE064-I/MR | PIC32MK1024GPE064-I/MR-ND | PIC32MK1024GPE064-I/MR | 31AC6867 | PIC32MK1024GPE064-I/MR | PIC32MK1024GPE064-I/MR | PIC32MK1024GPE064-I/MR |
| Product Name | 32-bit 32BIT 1MB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, Pic32, 120Mhz, Qfn-64; Product Range Microchip | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | |
| Data Bus | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | ||
| Life Cycle Stage | Active | Active | Active | |||||
| ROM Type | Flash | Flash | ||||||
| Package Type | Other; QFN64 | Other; Tube | Other; 64-VFQFN Exposed Pad | Other; 64-VFQFN Exposed Pad | ||||
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | 120 MHz | 120 MHz |