MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
32-bit Microcontrollers - MCU 32bit MCU, 64QFN 128KB Flash 16KB RAM
IC MCU 32BIT 128KB FLASH 64QFN
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 128KB FLASH 64QFN
MCU, PIC32, 32BIT, 50MHZ, VFQFN-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:50MHz; Program Memory Size:128KB; No. of Pins:64Pins RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX130F128HT-50I/MR-ND | PIC32MX130F128HT-50I/MR | PIC32MX130F128HT-50I/MR | PIC32MX130F128HT-50I/MR | PIC32MX130F128HT-50I/MR | 85X1584 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Mcu, Pic32, 32Bit, 50Mhz, Vfqfn-64; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 28x10b | |||||
| RAM | 16 KB | 16 KB | 16 KB | |||
| ROM | 128 KB |