MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 28-SSOP
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 28-SSOP
MCU, 32BIT, 25MHZ, SSOP-28; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:SSOP RoHS Compliant: Yes
32-bit Microcontrollers - MCU 32KB Flash, 8KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS
IC MCU 32BIT 32KB FLASH 28SSOP
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MM0032GPL028T-I/SS-ND | PIC32MM0032GPL028T-I/SS | 98Y9466 | PIC32MM0032GPL028T-I/SS | PIC32MM0032GPL028T-I/SS |
| Product Name | Microcontrollers | Microcontrollers | Mcu, 32Bit, 25Mhz, Ssop-28; Product Range Microchip | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 12x10/12b; D/A 1x5b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 32 KB |