Win Source Part Number: 1354254-PIC32MM0128G
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC® 32MM
Package: Tube
Product Status: Active
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-UQFN (6x6)
Base Product Number: PIC32MM0128GPM048
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 25MHz
Number of I/O: 38
Core Processor: MIPS32® microAptiv™
Core Size: 32-Bit Single-Core
Connectivity: IrDA, LINbus, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
Data Converters: A/D 17x10/12b
Oscillator Type: Internal
IC MCU 32BIT 128KB FLASH 48UQFN Product overview: PIC32MM0128GPM048-I/
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 48-UQFN (6x6)
IC MCU 32BIT 128KB FLASH 48UQFN
IC MCU 32BIT 128KB FLASH 48UQFN
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 48-UQFN (6x6)
MCU, 32BIT, 25MHZ, UQFN-48; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:48Pins; MCU Case Style:UQFN RoHS Compliant: Yes
32-bit Microcontrollers - MCU 128KB Flash, 16KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS
IC MCU 32BIT 128KB FLASH 48UQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 1354254-PIC32MM0128GPM048-I/M4 | 685-PIC32MM0128GPM048-I/M4 | PIC32MM0128GPM048-I/M4-ND | PIC32MM0128GPM048-I/M4 | PIC32MM0128GPM048-I/M4 | PIC32MM0128GPM048-I/M4 | 23AC8762 | PIC32MM0128GPM048-I/M4 | PIC32MM0128GPM048-I/M4 |
| Product Name | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Mcu, 32Bit, 25Mhz, Uqfn-48; Product Range Microchip | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 128 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 to 2 volts | 2 to 3.6 volts |