IC MCU 32BIT 32KB FLASH 28SSOP Product overview: PIC32MM0032GPL028-I/
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 28-SSOP
Manufacturer: Microchip Technology
Win Source Part Number: 806287-PIC32MM0032GP
Packaging: Tube
Mounting Style: SMD
Core Processor: MIPS32 microAptiv
Speed: 25MHz
Core Size: 32-Bit
Connectivity: IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, I2S, POR, PWM, WDT
Number of I/O: 22
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 12x10/12b; D/A 1x5b
Oscillator Type: Internal
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 28-SSOP (0.209", 5.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 47
MSL Level: 1 (Unlimited)
Part Number Series: PIC32MM0032GPL
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
IC MCU 32BIT 32KB FLASH 28SSOP
32-bit Microcontrollers - MCU 32KB Flash, 8KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS
IC MCU 32BIT 32KB FLASH 28SSOP
MCU, 32BIT, 25MHZ, SSOP-28; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:SSOP RoHS Compliant: Yes
IC MCU 32BIT 32KB FLASH 28SSOP
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 28-SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MM0032GPL028-I/SS | PIC32MM0032GPL028-I/SS-ND | 806287-PIC32MM0032GPL028-I/SS | PIC32MM0032GPL028-I/SS | PIC32MM0032GPL028-I/SS | PIC32MM0032GPL028-I/SS | 98Y9462 | PIC32MM0032GPL028-I/SS | PIC32MM0032GPL028-I/SS |
| Product Name | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC32MM0032GPL028-I/SS | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Mcu, 32Bit, 25Mhz, Ssop-28; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 8 KB | 8 KB | 32 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 to 2 volts | ||||
| Serial Interface | UART/SPI/I2S |