The PIC32MX1XX/2XX series microcontroller features a 32-bit architecture with a maximum operating frequency of 50 MHz. It includes up to 256 KB of Flash memory and 64 KB of SRAM, making it suitable for a variety of applications requiring efficient processing and memory capabilities. The device operates within a voltage range of 2.3V to 3.6V and can function in temperatures from -40°C to +105°C. This microcontroller supports multiple communication interfaces, including USB 2.0, UART, SPI, and I²C, facilitating integration into various systems. It also offers advanced analog features such as a 10-bit ADC with a sampling rate of 1.1 Msps and multiple analog inputs, enhancing its versatility for applications involving audio and graphics. Power management features include low-power modes and integrated reset functionalities, contributing to energy efficiency. The device is packaged in a QFN-44 format, providing a compact solution for space-constrained designs. Overall, this microcontroller is designed for applications that require robust performance, extensive connectivity options, and efficient power management.
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 44-QFN (8x8)
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 44-QFN (8x8)
MCU, 32BIT, PIC32, 50MHZ, QFN-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:44Pins RoHS Compliant: Yes
32-bit Microcontrollers - MCU 32-bit family 32 KB 8 KB RAM, 50MHz
IC MCU 32BIT 32KB FLASH 44QFN
IC MCU 32BIT 32KB FLASH 44QFN
| DigiKey | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX120F032D-50I/ML-ND | PIC32MX120F032D-50I/ML | 48W6698 | PIC32MX120F032D-50I/ML | PIC32MX120F032D-50I/ML | PIC32MX120F032D-50I/ML |
| Product Name | Microcontrollers | Microcontrollers | Mcu, 32Bit, Pic32, 50Mhz, Qfn-44; Product Range Microchip | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 13x10b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 32 KB |