MCU,PIC32MX130,40MHZ
MCU,PIC32MX130,40MHZ
MCU,PIC32MX130,40MHZ
Manufacturer: Microchip Technology
Win Source Part Number: 755645-PIC32MX130F06
Series: PIC 32MX
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MIPS32 M4K
Speed: 40MHz
Package: 44-TQFP
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 3.6 V
Family Name: PIC32MX130F064D
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): CY8C4145AXI-S433; MKE02Z16VLD4R; CY8C4124AXI-443;
Introduction Date: May 01, 2011
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
IC MCU 32BIT 64KB FLASH 44TQFP Product overview: PIC32MX130F064D-I/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)
32-bit Microcontrollers - MCU 32B MCU 64KB FL 16KB RAM 40MHz 44Pin
IC MCU 32BIT 64KB FLASH 44TQFP
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 64KB (64K x 8) FLASH 44-TQFP (10x10)
MICROCONTROLLER MCU, 32 BIT, PIC32, 40MHZ, TQFP-44; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:16KB; No. Comparators:3RoHS Compliant: Yes
IC MCU 32BIT 64KB FLASH 44TQFP
IC MCU 32BIT 64KB FLASH 44TQFP
| RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 7680833P | 8895528 | 755645-PIC32MX130F064D-I/PT | 685-PIC32MX130F064D-I/PT | PIC32MX130F064D-I/PT-ND | PIC32MX130F064D-I/PT | PIC32MX130F064D-I/PT | PIC32MX130F064D-I/PT | 73T1366 | PIC32MX130F064D-I/PT | PIC32MX130F064D-I/PT |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Embedded - Microcontrollers - PIC32MX130F064D-I/PT | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Microcontrollers | Microcontroller Mcu, 32 Bit, Pic32, 40Mhz, Tqfp-44; Product Range Microchip | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32bit | 32 Bit; 32bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit; 32-Bit | 32 Bit | |
| ROM | 64 KB | 64 KB | 64 KB | ||||||||
| Package Type | QFP; TQFP; Other; TQFP | QFP; TQFP; Other; Tqfp | Other; Tray | TQFP; Other; 44-TQFP | QFP; Other; 44-TQFP | QFP; TQFP; Other; 44-TQFP | TQFP; Other; 44-TQFP | ||||
| Pin Count | 44 | 44 | 44 | 44 | |||||||
| RAM | 16 KB | 64 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB | 16 KB |