Manufacturer: Microchip Technology
Win Source Part Number: 792278-PIC24HJ64GP50
Series: PIC 24H
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40 MIPs
Package: 44-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, IrDA, LIN, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 13x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: PIC24HJ64GP504
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): MAXQ613K-UEI+; MAXQ610K-0000+ ; PIC24HJ64GP504T-I/ML
Introduction Date: March 27, 2008
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC MCU 16BIT 64KB FLASH 44TQFP Product overview: PIC24HJ64GP504-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ64GP504-I
MCU 64K Flash 4K RAM 40MIPS DMA TQFP44
MCU 64K Flash 4K RAM 40MIPS DMA TQFP44
MCU 64K Flash 4K RAM 40MIPS DMA TQFP44
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 44-TQFP (10x10)
MCU, 16BIT, PIC24, 80MHZ, TQFP-44; Product Range:PIC24F Microcontrollers; Device Core:PIC24; Data Bus Width:16bit; Operating Frequency Max:40MHz; Program Memory Size:64KB; No. of Pins:44Pins; IC Case / Package:TQFP RoHS Compliant: Yes
IC MCU 16BIT 64KB FLASH 44TQFP
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 44-TQFP (10x10)
IC MCU 16BIT 64KB FLASH 44TQFP
IC MCU 16BIT 64KB FLASH 44TQFP
16-bit Microcontrollers - MCU 16B MCU 64KB DMA 40MIPS
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 792278-PIC24HJ64GP504-I/PT | 685-PIC24HJ64GP504-I/PT | 6669614 | 6669614P | PIC24HJ64GP504-I/PT-ND | 40M1547 | PIC24HJ64GP504-I/PT | PIC24HJ64GP504-I/PT | PIC24HJ64GP504-I/PT | PIC24HJ64GP504-I/PT | PIC24HJ64GP504-I/PT |
| Product Name | Embedded - Embedded - Microcontrollers - PIC24HJ64GP504-I/PT | 16-bit 16BIT 64KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Microcontrollers | Mcu, 16Bit, Pic24, 80Mhz, Tqfp-44; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 16-bit Microcontrollers - MCU |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16bit | 16 Bit; 16bit | 16 Bit | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| RAM | 64 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | Flash; FLASH | |||||||
| Supply Voltage | 3 to 3.6 volts | 3 to 3.6 volts | 3 to 3.6 volts | 3.6 volts | 3 to 3.6 volts | ||||||
| I/O Ports | 35 | 35 | 35 |