Microchip Technology, Inc. Microcontrollers PIC32MX120F032B-50I/SO

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 28-SOIC
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 28-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX120F032B-50I/SO-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 28-SOIC

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 28-SOIC

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MX120F032B-50I/SO - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX120F032B-50I/SO
Embedded - Microcontrollers PIC32MX120F032B-50I/SO
IC MCU 32BIT 32KB FLASH 28SOIC

IC MCU 32BIT 32KB FLASH 28SOIC

Supplier's Site Datasheet
Microcontrollers - PIC32MX120F032B-50I/SO - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX120F032B-50I/SO
Microcontrollers PIC32MX120F032B-50I/SO
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 28-SOIC

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 28-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX120F032B-50I/SO - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX120F032B-50I/SO
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX120F032B-50I/SO
IC MCU 32BIT 32KB FLASH 28SOIC

IC MCU 32BIT 32KB FLASH 28SOIC

Supplier's Site
Mcu, 32Bit, Pic32, 50Mhz, Soic-28; Product Range Microchip - 48W6691 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 50Mhz, Soic-28; Product Range Microchip
48W6691
Mcu, 32Bit, Pic32, 50Mhz, Soic-28; Product Range Microchip 48W6691
MCU, 32BIT, PIC32, 50MHZ, SOIC-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:28Pins RoHS Compliant: Yes

MCU, 32BIT, PIC32, 50MHZ, SOIC-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX120F032B-50I/SO
32-bit Microcontrollers - MCU PIC32MX120F032B-50I/SO
32-bit Microcontrollers - MCU 32-bit family, 32 KB FLASH, 8 KB RAM

32-bit Microcontrollers - MCU 32-bit family, 32 KB FLASH, 8 KB RAM

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX120F032B-50I/SO-ND PIC32MX120F032B-50I/SO PIC32MX120F032B-50I/SO PIC32MX120F032B-50I/SO 48W6691 PIC32MX120F032B-50I/SO
Product Name Microcontrollers Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Mcu, 32Bit, Pic32, 50Mhz, Soic-28; Product Range Microchip 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 10x10b
RAM 8 KB 8 KB 8 KB 8 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

SMJ320F2812 Military Digital Signal Processor - 5962-0620801QXC - Texas Instruments
Specs
Clock Speed 150 MHz
Features PWM
Bits Other; 1 16-Ch 12-Bit
View Details
Embedded - Embedded - Microcontrollers - ADUC841BCPZ8-5 - 911044-ADUC841BCPZ8-5 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
RAM 8 KB
View Details
2 suppliers
Microcontrollers - 1806847 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details