Manufacturer: Microchip Technology
Win Source Part Number: 930619-PIC32MM0032GP
Series: PIC® 32MM
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: MIPS32® microAptiv™ series Microcontroller IC 32-Bit 25MHz 32KB (32K x 8) FLASH 20-SSOP
Core Processor: MIPS32® microAptiv™
Speed: 25MHz
Package: Tube
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, I2S, POR, PWM, WDT
Number of I/O: 16
Program Memory Size: 32KB (32K x 8)
Program Memory Type: FLASH
Data Converters: A/D 11x10/12b; D/A 1x5b
Oscillator Type: Internal
Supply Voltage: 2V ~ 3.6V
Family Name: PIC32MM0032
Categories: Integrated Circuits (ICs)
Case / Package: 20-SSOP
ECCN: 3A991A2
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 67
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 6 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 20-SSOP
IC MCU 32BIT 32KB FLASH 20SSOP Product overview: PIC32MM0032GPL020-I/
IC MCU 32BIT 32KB FLASH 20SSOP
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 20-SSOP
IC MCU 32BIT 32KB FLASH 20SSOP
MCU, 32BIT, 25MHZ, SSOP-20; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:20Pins; MCU Case Style:SSOP RoHS Compliant: Yes
IC MCU 32BIT 32KB FLASH 20SSOP
32-bit Microcontrollers - MCU 8KB RAM 79 Power microMIPS
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 930619-PIC32MM0032GPL020-I/SS | PIC32MM0032GPL020-I/SS-ND | 685-PIC32MM0032GPL020-I/SS | PIC32MM0032GPL020-I/SS | PIC32MM0032GPL020-I/SS | PIC32MM0032GPL020-I/SS | 98Y9456 | PIC32MM0032GPL020-I/SS | PIC32MM0032GPL020-I/SS |
| Product Name | Embedded - Embedded - Microcontrollers - PIC32MM0032GPL020-I/SS | Microcontrollers | 32-bit 32BIT 32KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Mcu, 32Bit, 25Mhz, Ssop-20; Product Range Microchip | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | 32 Bit; 32-Bit | ||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| RAM | 32 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM Type | Flash; FLASH | Flash | Flash; FLASH | ||||||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 to 2 volts | 2 to 3.6 volts |