MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 28-UQFN (4x4)
IC MCU 32BIT 64KB FLASH 28UQFN Product overview: PIC32MM0064GPL028-I/
RISC Microcontroller, 32-Bit, FLASH, PIC32 CPU, 25MHz, CMOS, PQCC28
IC MCU 32BIT 64KB FLASH 28UQFN
IC MCU 32BIT 64KB FLASH 28UQFN
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 28-UQFN (4x4)
IC MCU 32BIT 64KB FLASH 28UQFN
MCU, 32BIT, PIC32, 25MHZ, UQFN-28; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:28Pins RoHS Compliant: Yes
32-bit Microcontrollers - MCU 8KB RAM 79 Power microMIPS
| DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MM0064GPL028-I/M6-ND | 685-PIC32MM0064GPL028-I/M6 | PIC32MM0064GPL028-I/M6 | PIC32MM0064GPL028-I/M6 | PIC32MM0064GPL028-I/M6 | PIC32MM0064GPL028-I/M6 | PIC32MM0064GPL028-I/M6 | 92Y1617 | PIC32MM0064GPL028-I/M6 |
| Product Name | Microcontrollers | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, Pic32, 25Mhz, Uqfn-28; Product Range Microchip | 32-bit Microcontrollers - MCU | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| Bits | Other; A/D 12x10/12b; D/A 1x5b | ||||||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | 8 KB | |||
| ROM | 64 KB |