The PIC32MX170F256B-I/SP
MCU 32-Bit 256K Audio Graph. USB SPDIP28
MCU 32-Bit 256K Audio Graph. USB SPDIP28
MCU 32-Bit 256K Audio Graph. USB SPDIP28
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 28-SPDIP
IC MCU 32BIT 256KB FLASH 28SPDIP
32-bit Microcontrollers - MCU 256KB Flash 64KB RAM 40MHz, 10-bit ADC
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 28-SPDIP
IC MCU 32BIT 256KB FLASH 28SPDIP
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 8290576 | 8290576P | PIC32MX170F256B-I/SP-ND | PIC32MX170F256B-I/SP | PIC32MX170F256B-I/SP | PIC32MX170F256B-I/SP | PIC32MX170F256B-I/SP |
| Product Name | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit; 32bit | 32 Bit; 32bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | |||
| Serial Interface | USB | USB | SPI; UART; USART | ||||
| Package Type | CDIP; PDIP; Other; Spdip | CDIP; PDIP; Other; PDIP | CDIP; Other; "28-DIP (0.300"", 7.62mm)" | CDIP; Other; 28-DIP (0.300", 7.62mm) | CDIP; Other; 28-DIP (0.300\", 7.62mm) | ||
| Pin Count | 28 | 28 |