Microchip Technology, Inc. Microcontrollers PIC32MM0016GPL036-I/M2

Description
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 36-SQFN (6x6)
Request a Quote Datasheet
Description
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 36-SQFN (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MM0016GPL036-I/M2-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 36-SQFN (6x6)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 36-SQFN (6x6)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC32MM0016GPL036-I/M2
Embedded - Microcontrollers PIC32MM0016GPL036-I/M2
IC MCU 32BIT 16KB FLASH 36SQFN

IC MCU 32BIT 16KB FLASH 36SQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MM0016GPL036-I/M2
32-bit Microcontrollers - MCU PIC32MM0016GPL036-I/M2
32-bit Microcontrollers - MCU 4KB RAM 79 Power microMIPS

32-bit Microcontrollers - MCU 4KB RAM 79 Power microMIPS

Buy Now Datasheet
Mcu, 32Bit, 25Mhz, Sqfn-36; Product Range Microchip - 98Y9452 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 25Mhz, Sqfn-36; Product Range Microchip
98Y9452
Mcu, 32Bit, 25Mhz, Sqfn-36; Product Range Microchip 98Y9452
MCU, 32BIT, 25MHZ, SQFN-36; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:36Pins; MCU Case Style:SQFN RoHS Compliant: Yes

MCU, 32BIT, 25MHZ, SQFN-36; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:36Pins; MCU Case Style:SQFN RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC32MM0016GPL036-I/M2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MM0016GPL036-I/M2
Microcontrollers PIC32MM0016GPL036-I/M2
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 36-SQFN (6x6)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 16KB (16K x 8) FLASH 36-SQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MM0016GPL036-I/M2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MM0016GPL036-I/M2
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MM0016GPL036-I/M2
IC MCU 32BIT 16KB FLASH 36SQFN

IC MCU 32BIT 16KB FLASH 36SQFN

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MM0016GPL036-I/M2-ND PIC32MM0016GPL036-I/M2 PIC32MM0016GPL036-I/M2 98Y9452 PIC32MM0016GPL036-I/M2 PIC32MM0016GPL036-I/M2
Product Name Microcontrollers Embedded - Microcontrollers 32-bit Microcontrollers - MCU Mcu, 32Bit, 25Mhz, Sqfn-36; Product Range Microchip Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 14x10/12b; D/A 1x5b
RAM 4 KB 4 KB 4 KB 4 KB
ROM 16 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details