The Microchip PIC32MM0064GPL036 is a 32-bit microcontroller featuring a MIPS32 microAptiv UC core, operating at a frequency of up to 25 MHz. It supports a voltage range of 2.0V to 3.6V and is rated for temperatures between -40°C and +125°C. This microcontroller is designed for low power consumption, with sleep currents as low as 0.5 OºA in retention mode. It includes up to 64 KB of flash memory with a minimum data retention of 20 years and 8 KB of RAM. The device is packaged in a compact UQFN-36 format, making it suitable for space-constrained applications. The microcontroller supports a variety of peripherals, including multiple UARTs, SPI modules, and a 10/12-bit ADC with up to 14 channels. It also features a hardware real-time clock, configurable watchdog timer, and various low-power modes. The PIC32MM0064GPL036 is pin-compatible with most PIC24 and dsPIC devices, facilitating easy integration into existing designs. Its advanced features, such as a fail-safe clock monitor and programmable code protection, enhance reliability and security for embedded applications.
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 28-UQFN (4x4)
32-bit Microcontrollers - MCU 8KB RAM 79 Power microMIPS
IC MCU 32BIT 32KB FLASH 28UQFN
MCU, 32BIT, 25MHZ, UQFN-28; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:UQFN RoHS Compliant: Yes
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 28-UQFN (4x4)
IC MCU 32BIT 32KB FLASH 28UQFN
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MM0032GPL028-I/M6-ND | PIC32MM0032GPL028-I/M6 | PIC32MM0032GPL028-I/M6 | 98Y9460 | PIC32MM0032GPL028-I/M6 | PIC32MM0032GPL028-I/M6 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Mcu, 32Bit, 25Mhz, Uqfn-28; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | ||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 12x10/12b; D/A 1x5b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 32 KB |