IC MCU 32BIT 512KB FLASH 100TQFP Product overview: PIC32MK0512GPE100T-I
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
MIPS32® microAptiv™ PIC® 32MK Microcontroller IC 32-Bit Single-Core 120MHz 512KB (512K x 8) FLASH 100-TQFP (12x12)
IC MCU 32BIT 512KB FLASH 100TQFP
32-bit Microcontrollers - MCU MCU32, 120MHz, 4 I2C, 6 I2S, USB FS, CAN 2.0B, 12-bit ADC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MK0512GPE100T-I/PT | PIC32MK0512GPE100T-I/PTDKR-ND | PIC32MK0512GPE100T-I/PT | PIC32MK0512GPE100T-I/PT | PIC32MK0512GPE100T-I/PT |
| Product Name | 32-bit 32BIT 512KB Embedded Microcontroller MCU | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | |
| Clock Speed | 120 MHz | 120 MHz | 120 MHz | ||
| RAM | 128 KB | 128 KB | 128 KB | ||
| Supply Voltage | 2.2 to 3.6 volts | 2.2 to 3.6 volts | |||
| Serial Interface | CAN/I2C/I2S/SPI/UART/USB |