Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX130F128L-50I/PT

Description
Win Source Part Number: 1356064-PIC32MX130F1 28L-50I/PT Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: PIC® 32MX Package: Tray Product Status: Active Package / Case: 100-TQFP Supplier Device Package: 100-TQFP (12x12) Base Product Number: PIC32MX130 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 50MHz Number of I/O: 85 Core Processor: MIPS32® M4K™ Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, LINbus, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V Data Converters: A/D 48x10b Oscillator Type: Internal
Request a Quote Datasheet
Description
Win Source Part Number: 1356064-PIC32MX130F1 28L-50I/PT Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: PIC® 32MX Package: Tray Product Status: Active Package / Case: 100-TQFP Supplier Device Package: 100-TQFP (12x12) Base Product Number: PIC32MX130 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 50MHz Number of I/O: 85 Core Processor: MIPS32® M4K™ Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, LINbus, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V Data Converters: A/D 48x10b Oscillator Type: Internal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1356064-PIC32MX130F128L-50I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1356064-PIC32MX130F128L-50I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1356064-PIC32MX130F128L-50I/PT
Win Source Part Number: 1356064-PIC32MX130F1 28L-50I/PT Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 40 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: PIC® 32MX Package: Tray Product Status: Active Package / Case: 100-TQFP Supplier Device Package: 100-TQFP (12x12) Base Product Number: PIC32MX130 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 50MHz Number of I/O: 85 Core Processor: MIPS32® M4K™ Core Size: 32-Bit Single-Core Connectivity: I²C, IrDA, LINbus, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V Data Converters: A/D 48x10b Oscillator Type: Internal

Win Source Part Number: 1356064-PIC32MX130F128L-50I/PT
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 40 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: PIC® 32MX
Package: Tray
Product Status: Active
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (12x12)
Base Product Number: PIC32MX130
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 50MHz
Number of I/O: 85
Core Processor: MIPS32® M4K™
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V
Data Converters: A/D 48x10b
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - PIC32MX130F128L-50I/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-TQFP (12x12)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-PIC32MX130F128L-50I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-PIC32MX130F128L-50I/PT
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-PIC32MX130F128L-50I/PT
IC MCU 32BIT 128KB FLASH 100TQFP Product overview: PIC32MX130F128L-50I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX130F128L- 50I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 100TQFP Product overview: PIC32MX130F128L-50I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX130F128L-50I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC32MX130F128L-50I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MX130F128L-50I/PT
Embedded - Microcontrollers PIC32MX130F128L-50I/PT
IC MCU 32BIT 128KB FLASH 100TQFP

IC MCU 32BIT 128KB FLASH 100TQFP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX130F128L-50I/PT
32-bit Microcontrollers - MCU PIC32MX130F128L-50I/PT
32-bit Microcontrollers - MCU 32bit MCU, 100TQFP 128KB Flash 16KB RAM

32-bit Microcontrollers - MCU 32bit MCU, 100TQFP 128KB Flash 16KB RAM

Buy Now Datasheet
Mcu, Pic32, 32Bit, 50Mhz, Tqfp-100; Product Range Microchip - 85X1587 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, Pic32, 32Bit, 50Mhz, Tqfp-100; Product Range Microchip
85X1587
Mcu, Pic32, 32Bit, 50Mhz, Tqfp-100; Product Range Microchip 85X1587
MCU, PIC32, 32BIT, 50MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:50MHz; Program Memory Size:128KB; No. of Pins:100Pins RoHS Compliant: Yes

MCU, PIC32, 32BIT, 50MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:50MHz; Program Memory Size:128KB; No. of Pins:100Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Microcontrollers - PIC32MX130F128L-50I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX130F128L-50I/PT
Microcontrollers PIC32MX130F128L-50I/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-TQFP (12x12)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 100-TQFP (12x12)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1356064-PIC32MX130F128L-50I/PT PIC32MX130F128L-50I/PT-ND 685-PIC32MX130F128L-50I/PT PIC32MX130F128L-50I/PT PIC32MX130F128L-50I/PT 85X1587 PIC32MX130F128L-50I/PT
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 32BIT 128KB Embedded Microcontroller MCU Embedded - Microcontrollers 32-bit Microcontrollers - MCU Mcu, Pic32, 32Bit, 50Mhz, Tqfp-100; Product Range Microchip Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
RAM 128 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - C164CI8RMCAFXUMA1 - Quarktwin Technology Ltd.
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers
Microcontrollers - 2157976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details
RF Transceiver ICs - CC2640F128RHBT - 722920-CC2640F128RHBT - Win Source Electronics
Specs
Supply Voltage 1.8 to 3.8 volts
Serial Interface I²C; SPI; UART; I2C, I2S, JTAG, SPI, UART
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Embedded - Microcontrollers - ADUC843BCP32-5 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details