MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-TQFP (12x12)
IC MCU 32BIT 256KB FLASH 100TQFP
32-bit Microcontrollers - MCU 32bit MCU, 100TQFP 256KB Flash 32KB RAM
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 100-TQFP (12x12)
MCU, PIC32, 32BIT, 50MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:50MHz; Program Memory Size:256KB; No. of Pins:100Pins RoHS Compliant: Yes
IC MCU 32BIT 256KB FLASH 100TQFP
| DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX150F256LT-50I/PT-ND | PIC32MX150F256LT-50I/PT | PIC32MX150F256LT-50I/PT | PIC32MX150F256LT-50I/PT | 85X1597 | PIC32MX150F256LT-50I/PT |
| Product Name | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers | Mcu, Pic32, 32Bit, 50Mhz, Tqfp-100; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 48x10b | |||||
| RAM | 32 KB | 32 KB | 32 KB | |||
| ROM | 256 KB |