Microchip Technology, Inc. Microcontrollers PIC32MM0064GPL036-I/MV

Description
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 40-UQFN (5x5)
Request a Quote Datasheet
Description
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 40-UQFN (5x5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MM0064GPL036-I/MV-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 40-UQFN (5x5)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 40-UQFN (5x5)

Buy Now Datasheet
RISC Microcontroller, 32-Bit, FLASH, PIC32 CPU, 25MHz, CMOS, PQCC40

RISC Microcontroller, 32-Bit, FLASH, PIC32 CPU, 25MHz, CMOS, PQCC40

Supplier's Site Datasheet
Singapore, Singapore
32-bit 32BIT 64KB Embedded Microcontroller MCU
685-PIC32MM0064GPL036-I/MV
32-bit 32BIT 64KB Embedded Microcontroller MCU 685-PIC32MM0064GPL036-I/MV
IC MCU 32BIT 64KB FLASH 40UQFN Product overview: PIC32MM0064GPL036-I/ MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MM0064GPL03 6-I/MV can be used for catalog matching and distributor lookup.

IC MCU 32BIT 64KB FLASH 40UQFN Product overview: PIC32MM0064GPL036-I/MV from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MM0064GPL036-I/MV can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368680-PIC32MM0064GPL036-I/MV - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368680-PIC32MM0064GPL036-I/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368680-PIC32MM0064GPL036-I/MV
Win Source Part Number: 1368680-PIC32MM0064G PL036-I/MV Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: PIC® 32MM Package: Tube Product Status: Active Package / Case: 40-UFQFN Exposed Pad Supplier Device Package: 40-UQFN (5x5) Base Product Number: PIC32MM0064GPL036 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 25MHz Number of I/O: 29 Core Processor: MIPS32® microAptiv™ Core Size: 32-Bit Single-Core Connectivity: IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, HLVD, I²S, POR, PWM, WDT Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH RAM Size: 8K x 8 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V Data Converters: A/D 14x10/12b; D/A 1x5b Oscillator Type: Internal

Win Source Part Number: 1368680-PIC32MM0064GPL036-I/MV
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC® 32MM
Package: Tube
Product Status: Active
Package / Case: 40-UFQFN Exposed Pad
Supplier Device Package: 40-UQFN (5x5)
Base Product Number: PIC32MM0064GPL036
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 25MHz
Number of I/O: 29
Core Processor: MIPS32® microAptiv™
Core Size: 32-Bit Single-Core
Connectivity: IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, HLVD, I²S, POR, PWM, WDT
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
RAM Size: 8K x 8
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
Data Converters: A/D 14x10/12b; D/A 1x5b
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - PIC32MM0064GPL036-I/MV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MM0064GPL036-I/MV
Microcontrollers PIC32MM0064GPL036-I/MV
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 40-UQFN (5x5)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 64KB (64K x 8) FLASH 40-UQFN (5x5)

Buy Now Datasheet
Microcontrollers PIC32MM0064GPL036-I/MV
IC MCU 32BIT 64KB FLASH 40UQFN

IC MCU 32BIT 64KB FLASH 40UQFN

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC32MM0064GPL036-I/MV - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MM0064GPL036-I/MV
Embedded - Microcontrollers PIC32MM0064GPL036-I/MV
IC MCU 32BIT 64KB FLASH 40UQFN

IC MCU 32BIT 64KB FLASH 40UQFN

Supplier's Site Datasheet
Mcu, 32Bit, Pic32, 25Mhz, Uqfn-36; Product Range Microchip - 92Y1620 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 25Mhz, Uqfn-36; Product Range Microchip
92Y1620
Mcu, 32Bit, Pic32, 25Mhz, Uqfn-36; Product Range Microchip 92Y1620
MCU, 32BIT, PIC32, 25MHZ, UQFN-36; Product Range:PIC32 Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:25MHz; Program Memory Size:64KB; No. of Pins:36Pins; IC Case / Package:UQFN RoHS Compliant: Yes

MCU, 32BIT, PIC32, 25MHZ, UQFN-36; Product Range:PIC32 Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:25MHz; Program Memory Size:64KB; No. of Pins:36Pins; IC Case / Package:UQFN RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MM0064GPL036-I/MV
32-bit Microcontrollers - MCU PIC32MM0064GPL036-I/MV
32-bit Microcontrollers - MCU 8KB RAM 79 Power microMIPS

32-bit Microcontrollers - MCU 8KB RAM 79 Power microMIPS

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MM0064GPL036-I/MV - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MM0064GPL036-I/MV
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MM0064GPL036-I/MV
IC MCU 32BIT 64KB FLASH 40UQFN

IC MCU 32BIT 64KB FLASH 40UQFN

Supplier's Site

Technical Specifications

  DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MM0064GPL036-I/MV-ND PIC32MM0064GPL036-I/MV 685-PIC32MM0064GPL036-I/MV 1368680-PIC32MM0064GPL036-I/MV PIC32MM0064GPL036-I/MV PIC32MM0064GPL036-I/MV PIC32MM0064GPL036-I/MV 92Y1620 PIC32MM0064GPL036-I/MV PIC32MM0064GPL036-I/MV
Product Name Microcontrollers 32-bit 32BIT 64KB Embedded Microcontroller MCU Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Mcu, 32Bit, Pic32, 25Mhz, Uqfn-36; Product Range Microchip 32-bit Microcontrollers - MCU Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
Bits Other; A/D 14x10/12b; D/A 1x5b
RAM 8 KB 8 KB 64 KB 8 KB 8 KB 8 KB
ROM 64 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC847BS8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1806976 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers