PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 20 MIPS 64KB (22K x 24) FLASH 28-SOIC
16-bit Microcontrollers - MCU 16-bit 64KB Flash CAN DMA
MCU, 16BIT, 80MHZ, SOIC-28; Product Range:PIC24 Family PIC24HJ GP Series Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:80MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:28Pins; MCU Case Style:SOICRoHS Compliant: Yes
PIC Automotive, AEC-Q100, PIC® 24H Microcontroller IC 16-Bit 20 MIPS 64KB (22K x 24) FLASH 28-SOIC
IC MCU 16BIT 64KB FLASH 28SOIC
IC MCU 16BIT 64KB FLASH 28SOIC
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC24HJ64GP502-H/SO-ND | PIC24HJ64GP502-H/SO | 53R0303 | PIC24HJ64GP502-H/SO | PIC24HJ64GP502-H/SO | PIC24HJ64GP502-H/SO |
| Product Name | Microcontrollers | 16-bit Microcontrollers - MCU | Mcu, 16Bit, 80Mhz, Soic-28; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 16 Bit | 16 Bit | 16 Bit; 16-Bit | 16 Bit | 16 Bit; 16-Bit | |
| Bits | Other; A/D 10x10b/12b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 64 KB | |||||
| ROM Type | Flash | Flash; FLASH |