Microchip Technology, Inc. Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MM0256GPM048-I/M4

Description
Win Source Part Number: 1368865-PIC32MM0256G PM048-I/M4 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: PIC® 32MM Package: Tube Product Status: Active Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UQFN (6x6) Base Product Number: PIC32MM0256GPM048 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 25MHz Number of I/O: 38 Core Processor: MIPS32® microAptiv™ Core Size: 32-Bit Single-Core Connectivity: IrDA, LINbus, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V Data Converters: A/D 17x10/12b Oscillator Type: Internal
Request a Quote Datasheet
Description
Win Source Part Number: 1368865-PIC32MM0256G PM048-I/M4 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: PIC® 32MM Package: Tube Product Status: Active Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UQFN (6x6) Base Product Number: PIC32MM0256GPM048 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 25MHz Number of I/O: 38 Core Processor: MIPS32® microAptiv™ Core Size: 32-Bit Single-Core Connectivity: IrDA, LINbus, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V Data Converters: A/D 17x10/12b Oscillator Type: Internal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1368865-PIC32MM0256GPM048-I/M4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1368865-PIC32MM0256GPM048-I/M4
Integrated Circuits (ICs) - Embedded - Microcontrollers 1368865-PIC32MM0256GPM048-I/M4
Win Source Part Number: 1368865-PIC32MM0256G PM048-I/M4 Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 36 pct. MSL Level: 1 (Unlimited) Mfr: Microchip Technology Series: PIC® 32MM Package: Tube Product Status: Active Package / Case: 48-UFQFN Exposed Pad Supplier Device Package: 48-UQFN (6x6) Base Product Number: PIC32MM0256GPM048 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: 3A991A2 Speed: 25MHz Number of I/O: 38 Core Processor: MIPS32® microAptiv™ Core Size: 32-Bit Single-Core Connectivity: IrDA, LINbus, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V Data Converters: A/D 17x10/12b Oscillator Type: Internal

Win Source Part Number: 1368865-PIC32MM0256GPM048-I/M4
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: PIC® 32MM
Package: Tube
Product Status: Active
Package / Case: 48-UFQFN Exposed Pad
Supplier Device Package: 48-UQFN (6x6)
Base Product Number: PIC32MM0256GPM048
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 25MHz
Number of I/O: 38
Core Processor: MIPS32® microAptiv™
Core Size: 32-Bit Single-Core
Connectivity: IrDA, LINbus, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
Data Converters: A/D 17x10/12b
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers - PIC32MM0256GPM048-I/M4-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 256KB (256K x 8) FLASH 48-UQFN (6x6)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 256KB (256K x 8) FLASH 48-UQFN (6x6)

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-PIC32MM0256GPM048-I/M4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-PIC32MM0256GPM048-I/M4
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-PIC32MM0256GPM048-I/M4
IC MCU 32BIT 256KB FLASH 48UQFN Product overview: PIC32MM0256GPM048-I/ M4 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MM0256GPM04 8-I/M4 can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 48UQFN Product overview: PIC32MM0256GPM048-I/M4 from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MM0256GPM048-I/M4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Microcontrollers - PIC32MM0256GPM048-I/M4 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MM0256GPM048-I/M4
Embedded - Microcontrollers PIC32MM0256GPM048-I/M4
IC MCU 32BIT 256KB FLASH 48UQFN

IC MCU 32BIT 256KB FLASH 48UQFN

Supplier's Site Datasheet
Microcontrollers - PIC32MM0256GPM048-I/M4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MM0256GPM048-I/M4
Microcontrollers PIC32MM0256GPM048-I/M4
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 256KB (256K x 8) FLASH 48-UQFN (6x6)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 256KB (256K x 8) FLASH 48-UQFN (6x6)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MM0256GPM048-I/M4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MM0256GPM048-I/M4
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MM0256GPM048-I/M4
IC MCU 32BIT 256KB FLASH 48UQFN

IC MCU 32BIT 256KB FLASH 48UQFN

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MM0256GPM048-I/M4
32-bit Microcontrollers - MCU PIC32MM0256GPM048-I/M4
32-bit Microcontrollers - MCU 256KB Flash, 32KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS

32-bit Microcontrollers - MCU 256KB Flash, 32KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS

Buy Now Datasheet
Mcu, 32Bit, Pic32, 25Mhz, Uqfn-48; Product Range Microchip - 23AC8780 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 25Mhz, Uqfn-48; Product Range Microchip
23AC8780
Mcu, 32Bit, Pic32, 25Mhz, Uqfn-48; Product Range Microchip 23AC8780
MCU, 32BIT, PIC32, 25MHZ, UQFN-48; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:48Pins; MSL:- RoHS Compliant: Yes

MCU, 32BIT, PIC32, 25MHZ, UQFN-48; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:48Pins; MSL:- RoHS Compliant: Yes

Supplier's Site
Mcu, 32Bit, Pic32, 25Mhz, Uqfn-48; Product Range Microchip - 22AC8516 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 25Mhz, Uqfn-48; Product Range Microchip
22AC8516
Mcu, 32Bit, Pic32, 25Mhz, Uqfn-48; Product Range Microchip 22AC8516
MCU, 32BIT, PIC32, 25MHZ, UQFN-48; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:48Pins; MCU Case RoHS Compliant: Yes

MCU, 32BIT, PIC32, 25MHZ, UQFN-48; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:48Pins; MCU Case RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 1368865-PIC32MM0256GPM048-I/M4 PIC32MM0256GPM048-I/M4-ND 685-PIC32MM0256GPM048-I/M4 PIC32MM0256GPM048-I/M4 PIC32MM0256GPM048-I/M4 PIC32MM0256GPM048-I/M4 PIC32MM0256GPM048-I/M4 23AC8780
Product Name Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU Mcu, 32Bit, Pic32, 25Mhz, Uqfn-48; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit; 32-Bit Single-Core 32 Bit 32 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 256 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5145 CC430F614x, CC430F514x, CC430F512x SoC With RF Core - CC430F5145IRGZT - Texas Instruments
Specs
Clock Speed 20 MHz
Features Watchdog Timer; DMA
Bits 16 Bit
View Details
4 suppliers
Microcontrollers - 1806978 - RS Components, Ltd.
RS Components, Ltd.
Specs
RAM 1000 KB
ROM Type Flash
Package Type Other; Vqfn
View Details
 - C161OLMHABXQMA1 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP80
View Details
4 suppliers