MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 28-SSOP
IC MCU 32BIT 256KB FLASH 28SSOP
MCU, 32BIT, 50MHZ, SSOP-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32 MX; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:256KB; RAM Memory Size:64KB; No. of Pins:28Pins RoHS Compliant: Yes
IC MCU 32BIT 256KB FLASH 28SSOP
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 28-SSOP
32-bit Microcontrollers - MCU 256KB Flash 64KB RAM 40MHz, 10-bit ADC
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX170F256BT-I/SS-ND | PIC32MX170F256BT-I/SS | 40X8556 | PIC32MX170F256BT-I/SS | PIC32MX170F256BT-I/SS | PIC32MX170F256BT-I/SS |
| Product Name | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 50Mhz, Ssop-28; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 40 MHz | 50 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 10x10b | |||||
| RAM | 64 KB | 64 KB | 64 KB | 64 KB | ||
| ROM | 256 KB |