MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)
IC MCU 32BIT 128KB FLASH 100TQFP Product overview: PIC32MX130F128L-I/PF
Win Source Part Number: 1379484-PIC32MX130F1
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 30 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: PIC® 32MX
Package: Tray
Product Status: Active
Package / Case: 100-TQFP
Supplier Device Package: 100-TQFP (14x14)
Base Product Number: PIC32MX130
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: 3A991A2
Speed: 40MHz
Number of I/O: 85
Core Processor: MIPS32® M4K™
Core Size: 32-Bit Single-Core
Connectivity: I²C, IrDA, LINbus, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Voltage - Supply (Vcc/Vdd): 2.3V ~ 3.6V
Data Converters: A/D 48x10b
Oscillator Type: Internal
IC MCU 32BIT 128KB FLASH 100TQFP
MCU, 32BIT, 50MHZ, TQFP-100; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:100Pins RoHS Compliant: Yes
IC MCU 32BIT 128KB FLASH 100TQFP
32-bit Microcontrollers - MCU 128KB Flash 16KB RAM I2S, CTMU, UART, ADC
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 100-TQFP (14x14)
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX130F128L-I/PF-ND | 685-PIC32MX130F128L-I/PF | 1379484-PIC32MX130F128L-I/PF | PIC32MX130F128L-I/PF | 67X5420 | PIC32MX130F128L-I/PF | PIC32MX130F128L-I/PF | PIC32MX130F128L-I/PF |
| Product Name | Microcontrollers | 32-bit 32BIT 128KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, 50Mhz, Tqfp-100; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 50 MHz | 40 MHz | 40 MHz | ||
| Bits | Other; A/D 48x10b | |||||||
| RAM | 16 KB | 16 KB | 128 KB | 16 KB | 16 KB | 16 KB | ||
| ROM | 128 KB | 128 KB |