Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC24HJ64GP506-I/PT PIC24HJ64GP506-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 792281-PIC24HJ64GP50 6-I/PT Series: PIC 24H Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40 MIPs Package: 64-TQFP Core Size: 16-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 18x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: PIC24HJ64GP506 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): MSP430FR59941IPMR ; MSP430F157IPM; MSP430FR5962IPMR; MSP430C1351IPM; Introduction Date: February 09, 1995 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 792281-PIC24HJ64GP50 6-I/PT Series: PIC 24H Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40 MIPs Package: 64-TQFP Core Size: 16-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 18x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: PIC24HJ64GP506 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): MSP430FR59941IPMR ; MSP430F157IPM; MSP430FR5962IPMR; MSP430C1351IPM; Introduction Date: February 09, 1995 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC24HJ64GP506-I/PT - 792281-PIC24HJ64GP506-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC24HJ64GP506-I/PT
792281-PIC24HJ64GP506-I/PT
Embedded - Embedded - Microcontrollers - PIC24HJ64GP506-I/PT 792281-PIC24HJ64GP506-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 792281-PIC24HJ64GP50 6-I/PT Series: PIC 24H Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: PIC Speed: 40 MIPs Package: 64-TQFP Core Size: 16-Bit Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT Number of I/O: 53 Program Memory Size: 64KB (22K x 24) Program Memory Type: FLASH RAM Size: 8K x 8 Data Converters: A/D 18x10b/12b Oscillator Type: Internal Supply Voltage: 3 V ~ 3.6 V Family Name: PIC24HJ64GP506 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-TQFP (10x10) Alternative Parts (Cross-Reference): MSP430FR59941IPMR ; MSP430F157IPM; MSP430FR5962IPMR; MSP430C1351IPM; Introduction Date: February 09, 1995 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2022 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 792281-PIC24HJ64GP506-I/PT
Series: PIC 24H
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: PIC
Speed: 40 MIPs
Package: 64-TQFP
Core Size: 16-Bit
Connectivity: CAN, I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O: 53
Program Memory Size: 64KB (22K x 24)
Program Memory Type: FLASH
RAM Size: 8K x 8
Data Converters: A/D 18x10b/12b
Oscillator Type: Internal
Supply Voltage: 3 V ~ 3.6 V
Family Name: PIC24HJ64GP506
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): MSP430FR59941IPMR ; MSP430F157IPM; MSP430FR5962IPMR; MSP430C1351IPM;
Introduction Date: February 09, 1995
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16BIT 64KB Embedded Microcontroller MCU - 685-PIC24HJ64GP506-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT 64KB Embedded Microcontroller MCU
685-PIC24HJ64GP506-I/PT
16-bit 16BIT 64KB Embedded Microcontroller MCU 685-PIC24HJ64GP506-I/PT
IC MCU 16BIT 64KB FLASH 64TQFP Product overview: PIC24HJ64GP506-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ64GP506-I /PT can be used for catalog matching and distributor lookup.

IC MCU 16BIT 64KB FLASH 64TQFP Product overview: PIC24HJ64GP506-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 16-bit, 16BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC24HJ64GP506-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC24HJ64GP506-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC24HJ64GP506-I/PT-ND
Microcontrollers PIC24HJ64GP506-I/PT-ND
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 64-TQFP (10x10)

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Embedded - Microcontrollers - PIC24HJ64GP506-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC24HJ64GP506-I/PT
Embedded - Microcontrollers PIC24HJ64GP506-I/PT
IC MCU 16BIT 64KB FLASH 64TQFP

IC MCU 16BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
16-bit Microcontrollers - MCU 16 Bit MCU 64LD 40 MIPS 64KB Flash - 536-PIC24HJ64GP506-I/PT - Utmel Electronic Limited
Hong Kong, China
16-bit Microcontrollers - MCU 16 Bit MCU 64LD 40 MIPS 64KB Flash
536-PIC24HJ64GP506-I/PT
16-bit Microcontrollers - MCU 16 Bit MCU 64LD 40 MIPS 64KB Flash 536-PIC24HJ64GP506-I/PT
16-bit Microcontrollers - MCU 16 Bit MCU 64LD 40 MIPS 64KB Flash

16-bit Microcontrollers - MCU 16 Bit MCU 64LD 40 MIPS 64KB Flash

Supplier's Site
Microcontrollers - PIC24HJ64GP506-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC24HJ64GP506-I/PT
Microcontrollers PIC24HJ64GP506-I/PT
PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 64-TQFP (10x10)

PIC PIC® 24H Microcontroller IC 16-Bit 40 MIPs 64KB (22K x 24) FLASH 64-TQFP (10x10)

Buy Now Datasheet
Sheung Wan, Hong Kong
16-bit Microcontrollers - MCU
PIC24HJ64GP506-I/PT
16-bit Microcontrollers - MCU PIC24HJ64GP506-I/PT
16-bit Microcontrollers - MCU 16 Bit MCU 64LD 40 MIPS 64KB Flash

16-bit Microcontrollers - MCU 16 Bit MCU 64LD 40 MIPS 64KB Flash

Buy Now Datasheet
Microcontrollers - PIC24HJ64GP506-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC24HJ64GP506-I/PT
Microcontrollers PIC24HJ64GP506-I/PT
IC MCU 16BIT 64KB FLASH 64TQFP

IC MCU 16BIT 64KB FLASH 64TQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC24HJ64GP506-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC24HJ64GP506-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC24HJ64GP506-I/PT
IC MCU 16BIT 64KB FLASH 64TQFP

IC MCU 16BIT 64KB FLASH 64TQFP

Supplier's Site
Microcontroller Mcu, 16 Bit, Pic24, 80Mhz, Tqfp-64; Product Range Microchip - 56K7371 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 16 Bit, Pic24, 80Mhz, Tqfp-64; Product Range Microchip
56K7371
Microcontroller Mcu, 16 Bit, Pic24, 80Mhz, Tqfp-64; Product Range Microchip 56K7371
MICROCONTROLLER MCU, 16 BIT, PIC24, 80MHZ, TQFP-64; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:TQFPRoHS Compliant: Yes

MICROCONTROLLER MCU, 16 BIT, PIC24, 80MHZ, TQFP-64; Product Range:PIC24F Microcontrollers; Architecture:PIC24; No. of Bits:16bit; CPU Speed:40MHz; Program Memory Size:64KB; RAM Memory Size:8KB; No. of Pins:64Pins; MCU Case Style:TQFPRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Utmel Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792281-PIC24HJ64GP506-I/PT 685-PIC24HJ64GP506-I/PT PIC24HJ64GP506-I/PT-ND PIC24HJ64GP506-I/PT 536-PIC24HJ64GP506-I/PT PIC24HJ64GP506-I/PT PIC24HJ64GP506-I/PT PIC24HJ64GP506-I/PT PIC24HJ64GP506-I/PT 56K7371
Product Name Embedded - Embedded - Microcontrollers - PIC24HJ64GP506-I/PT 16-bit 16BIT 64KB Embedded Microcontroller MCU Microcontrollers Embedded - Microcontrollers 16-bit Microcontrollers - MCU 16 Bit MCU 64LD 40 MIPS 64KB Flash Microcontrollers 16-bit Microcontrollers - MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontroller Mcu, 16 Bit, Pic24, 80Mhz, Tqfp-64; Product Range Microchip
Data Bus 16 Bit 16 Bit 16 Bit 16 Bit; 16-Bit 16 Bit; 16 16 Bit; 16-Bit 16 Bit 16 Bit 16 Bit
RAM 64 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB 8 KB
ROM Type Flash; FLASH Flash Flash Flash; FLASH Flash; FLASH
Supply Voltage 3 to 3.6 volts 3 to 3.6 volts 3 to 3.6 volts 3.3 volts 3 to 3.6 volts 3.6 volts
I/O Ports 53 53 53
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 4KB 928MHz QFN Embedded Microcontroller MCU - 879-CC1111F32RSP - ERSAELECTRONICS PTE. LTD.
Specs
RAM 4 KB
Supply Voltage 3.3 volts
Serial Interface USB, USART, I2S
View Details
2 suppliers
Embedded - Microcontrollers - ADUC848BSZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 1897513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 8 Bit; 8bit
RAM 64 KB
ROM 64 KB
View Details