IC MCU 32BIT 256KB FLASH 48TQFP Product overview: PIC32MM0256GPM048-I/
Win Source Part Number: 981149-PIC32MM0256GP
Category: Integrated Circuits (ICs)>Embedded - Microcontrollers
Series: PIC® 32MM
Core Processor: MIPS32® microAptiv™
Speed: 25MHz
Package: Tray
Standard Package: 250
Mounting: SMD (SMT)
Core Size: 32-Bit Single-Core
Connectivity: IrDA, LINbus, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 17x10/12b
Oscillator Type: Internal
Package / Case: 48-TQFP Exposed Pad
Supplier Device Package: 48-TQFP-EP (7x7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
Supply Voltage - Operating: 2V ~ 3.6V
ECCN: 3A991A2
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Microchip Technology
Base Product Number: PIC32MM0256GPM048
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 256KB (256K x 8) FLASH 48-TQFP-EP (7x7)
MCU microAptiv 32-Bit 256KB Prog TQFP-48
MCU microAptiv 32-Bit 256KB Prog TQFP-48
MCU microAptiv 32-Bit 256KB Prog TQFP-48
IC MCU 32BIT 256KB FLASH 48TQFP
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 256KB (256K x 8) FLASH 48-TQFP-EP (7x7)
IC MCU 32BIT 256KB FLASH 48TQFP
32-bit Microcontrollers - MCU 256KB Flash, 32KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS
MCU, 32BIT, PIC32, 25MHZ, TQFP-48; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:48Pins; MCU Case RoHS Compliant: Yes
IC MCU 32BIT 256KB FLASH 48TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MM0256GPM048-I/PT | 981149-PIC32MM0256GPM048-I/PT | PIC32MM0256GPM048-I/PT-ND | 1449561P | 1449479 | PIC32MM0256GPM048-I/PT | PIC32MM0256GPM048-I/PT | PIC32MM0256GPM048-I/PT | PIC32MM0256GPM048-I/PT | 22AC8517 | PIC32MM0256GPM048-I/PT |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, 32Bit, Pic32, 25Mhz, Tqfp-48; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32bit | 32 Bit; 32bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | 32 Bit | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||||
| RAM | 32 KB | 256 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | |||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts | ||||||
| Serial Interface | I2C/I2S/SPI/UART/USB |