IC MCU 32BIT 256KB FLASH 28SSOP Product overview: PIC32MM0256GPM028-I/
Manufacturer: Microchip Technology
Win Source Part Number: 1322240-PIC32MM0256G
Category: Integrated Circuits (ICs)>Embedded>Micro
Packaging: Tube
Core Processor: MIPS32® microAptiv™
Speed: 25MHz
Standard Package: 47
Mounting: Surface Mount
Core Size: 32-Bit Single-Core
Connectivity: IrDA, LINbus, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 12x10/12b
Oscillator Type: Internal
Supplier Device Package: 28-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 28-SSOP (0.209", 5.30mm Width)
ECCN: 3A991A2
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Base Product Number: PIC32MM0256GPM028
RoHS Status: ROHS3 Compliant
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 256KB (256K x 8) FLASH 28-SSOP
RISC Microcontroller, 32-Bit, FLASH, PIC32 CPU, 25MHz, CMOS, PDSO28
IC MCU 32BIT 256KB FLASH 28SSOP
IC MCU 32BIT 256KB FLASH 28SSOP
MCU, 32BIT, PIC32, 25MHZ, SSOP-28; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:28Pins; MCU Case RoHS Compliant: Yes
MCU, 32BIT, PIC32, 25MHZ, SSOP-28; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:28Pins; MSL:- RoHS Compliant: Yes
32-bit Microcontrollers - MCU 256KB Flash, 32KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS
IC MCU 32BIT 256KB FLASH 28SSOP
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 256KB (256K x 8) FLASH 28-SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-PIC32MM0256GPM028-I/SS | 1322240-PIC32MM0256GPM028-I/SS | PIC32MM0256GPM028-I/SS-ND | PIC32MM0256GPM028-I/SS | PIC32MM0256GPM028-I/SS | PIC32MM0256GPM028-I/SS | 22AC8514 | PIC32MM0256GPM028-I/SS | PIC32MM0256GPM028-I/SS | PIC32MM0256GPM028-I/SS |
| Product Name | 32-bit 32BIT 256KB Embedded Microcontroller MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Mcu, 32Bit, Pic32, 25Mhz, Ssop-28; Product Range Microchip | 32-bit Microcontrollers - MCU | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | |||
| RAM | 32 KB | 256 KB | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | |||
| Supply Voltage | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 2 to 3.6 volts | 3.6 volts | |||||
| Serial Interface | I2C/I2S/SPI/UART/USB |