Microchip Technology, Inc. Embedded - Embedded - Microcontrollers - PIC32MX150F128D-I/PT PIC32MX150F128D-I/PT

Description
Manufacturer: Microchip Technology Win Source Part Number: 792292-PIC32MX150F12 8D-I/PT Series: PIC 32MX Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M4K Speed: 40MHz Package: 44-TQFP Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX150F128D Categories: Integrated Circuits (ICs) Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): MKE06Z64VLD4; MKE15Z64VLD4; CY8C4126AXI-M443; MKE16Z32VLD4; Introduction Date: May 01, 2011 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 792292-PIC32MX150F12 8D-I/PT Series: PIC 32MX Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M4K Speed: 40MHz Package: 44-TQFP Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX150F128D Categories: Integrated Circuits (ICs) Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): MKE06Z64VLD4; MKE15Z64VLD4; CY8C4126AXI-M443; MKE16Z32VLD4; Introduction Date: May 01, 2011 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - PIC32MX150F128D-I/PT - 792292-PIC32MX150F128D-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX150F128D-I/PT
792292-PIC32MX150F128D-I/PT
Embedded - Embedded - Microcontrollers - PIC32MX150F128D-I/PT 792292-PIC32MX150F128D-I/PT
Manufacturer: Microchip Technology Win Source Part Number: 792292-PIC32MX150F12 8D-I/PT Series: PIC 32MX Packaging: Tray Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M4K Speed: 40MHz Package: 44-TQFP Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, PMP, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 35 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 32K x 8 Data Converters: A/D 13x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX150F128D Categories: Integrated Circuits (ICs) Manufacturer Package: 44-TQFP (10x10) Alternative Parts (Cross-Reference): MKE06Z64VLD4; MKE15Z64VLD4; CY8C4126AXI-M443; MKE16Z32VLD4; Introduction Date: May 01, 2011 ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792292-PIC32MX150F128D-I/PT
Series: PIC 32MX
Packaging: Tray
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MIPS32 M4K
Speed: 40MHz
Package: 44-TQFP
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, PMP, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 35
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 32K x 8
Data Converters: A/D 13x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 3.6 V
Family Name: PIC32MX150F128D
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-TQFP (10x10)
Alternative Parts (Cross-Reference): MKE06Z64VLD4; MKE15Z64VLD4; CY8C4126AXI-M443; MKE16Z32VLD4;
Introduction Date: May 01, 2011
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-PIC32MX150F128D-I/PT
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-PIC32MX150F128D-I/PT
IC MCU 32BIT 128KB FLASH 44TQFP Product overview: PIC32MX150F128D-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX150F128D- I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 44TQFP Product overview: PIC32MX150F128D-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX150F128D-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 7617425P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7617425P
Microcontrollers 7617425P
MCU,PIC32MX,40MHz,12 8K+3K Flash,TQFP44

MCU,PIC32MX,40MHz,128K+3K Flash,TQFP44

Supplier's Site
Microcontrollers - 7617425 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7617425
Microcontrollers 7617425
MCU,PIC32MX,40MHz,12 8K+3K Flash,TQFP44

MCU,PIC32MX,40MHz,128K+3K Flash,TQFP44

Supplier's Site
Microcontrollers - 9122803 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
9122803
Microcontrollers 9122803
MCU,PIC32MX,40MHz,12 8K+3K Flash,TQFP44

MCU,PIC32MX,40MHz,128K+3K Flash,TQFP44

Supplier's Site
Microcontrollers - PIC32MX150F128D-I/PT-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
PIC32MX150F128D-I/PT-ND
Microcontrollers PIC32MX150F128D-I/PT-ND
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 44-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC32MX150F128D-I/PT
Embedded - Microcontrollers PIC32MX150F128D-I/PT
IC MCU 32BIT 128KB FLASH 44TQFP

IC MCU 32BIT 128KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC32MX150F128D-I/PT - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
PIC32MX150F128D-I/PT
Microcontrollers PIC32MX150F128D-I/PT
IC MCU 32BIT 128KB FLASH 44TQFP

IC MCU 32BIT 128KB FLASH 44TQFP

Supplier's Site Datasheet
Microcontrollers - PIC32MX150F128D-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX150F128D-I/PT
Microcontrollers PIC32MX150F128D-I/PT
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 44-TQFP (10x10)

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 128KB (128K x 8) FLASH 44-TQFP (10x10)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX150F128D-I/PT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX150F128D-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX150F128D-I/PT
IC MCU 32BIT 128KB FLASH 44TQFP

IC MCU 32BIT 128KB FLASH 44TQFP

Supplier's Site
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX150F128D-I/PT
32-bit Microcontrollers - MCU PIC32MX150F128D-I/PT
32-bit Microcontrollers - MCU 32B 128KB FL 32KB RAM 40MHz 44 Pin

32-bit Microcontrollers - MCU 32B 128KB FL 32KB RAM 40MHz 44 Pin

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 792292-PIC32MX150F128D-I/PT 685-PIC32MX150F128D-I/PT 7617425P 7617425 PIC32MX150F128D-I/PT-ND PIC32MX150F128D-I/PT PIC32MX150F128D-I/PT PIC32MX150F128D-I/PT PIC32MX150F128D-I/PT PIC32MX150F128D-I/PT
Product Name Embedded - Embedded - Microcontrollers - PIC32MX150F128D-I/PT 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Microcontrollers Microcontrollers Embedded - Microcontrollers Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 32-bit Microcontrollers - MCU
Data Bus 32 Bit 32 Bit 32 Bit; 32bit 32 Bit; 32bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit
Clock Speed 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz 40 MHz
RAM 128 KB 32 KB 32 KB 32 KB 32 KB 32 KB 32 KB
ROM Type Flash; FLASH Flash Flash; FLASH Flash; FLASH
Supply Voltage 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 2.3 to 3.6 volts 3.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Chip Microcomputer/Microcontroller >> Microcontroller Units (MCUs/MPUs/SOCs) - AM3352BZCZD80 - LCSC Electronics Technology (HK) Limited
Specs
Features LCD Driver
Package Type BGA
Operating Temperature -40 to 90 C (-40 to 194 F)
View Details
Embedded - Microcontrollers - ADUC7039WBCPZ - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 32 Bit; 16/32-Bit
View Details
Microcontrollers - 1769106P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 128 KB
Package Type Other; QFN
View Details
Microcontrollers - CG7954AA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
2 suppliers