Microchip Technology, Inc. 32-bit 32BIT 128KB Embedded Microcontroller MCU PIC32MM0128GPM048-I/PT

Description
IC MCU 32BIT 128KB FLASH 48TQFP Product overview: PIC32MM0128GPM048-I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MM0128GPM04 8-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC MCU 32BIT 128KB FLASH 48TQFP Product overview: PIC32MM0128GPM048-I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MM0128GPM04 8-I/PT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
32-bit 32BIT 128KB Embedded Microcontroller MCU - 685-PIC32MM0128GPM048-I/PT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 128KB Embedded Microcontroller MCU
685-PIC32MM0128GPM048-I/PT
32-bit 32BIT 128KB Embedded Microcontroller MCU 685-PIC32MM0128GPM048-I/PT
IC MCU 32BIT 128KB FLASH 48TQFP Product overview: PIC32MM0128GPM048-I/ PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MM0128GPM04 8-I/PT can be used for catalog matching and distributor lookup.

IC MCU 32BIT 128KB FLASH 48TQFP Product overview: PIC32MM0128GPM048-I/PT from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 128KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 128KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MM0128GPM048-I/PT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - PIC32MM0128GPM048-I/PT-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 48-TQFP-EP (7x7)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 48-TQFP-EP (7x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - 1379482-PIC32MM0128GPM048-I/PT - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Embedded - Microcontrollers
1379482-PIC32MM0128GPM048-I/PT
Integrated Circuits (ICs) - Embedded - Microcontrollers 1379482-PIC32MM0128GPM048-I/PT
Win Source Part Number: 1379482-PIC32MM0128G PM048-I/PT Category: Integrated Circuits (ICs) - Embedded - Microcontrollers Temperature Range - Operating: -40°C ~ 85°C (TA) Fake Threat In the Open Market: 53 pct. MSL Level: 3 (168 Hours) Mfr: Microchip Technology Series: PIC® 32MM Package: Tray Product Status: Active Package / Case: 48-TQFP Exposed Pad Supplier Device Package: 48-TQFP-EP (7x7) Base Product Number: PIC32MM0128GPM048 Mounting Type: Surface Mount HTSUS: 8542.31.0001 REACH Status: REACH Unaffected ECCN: EAR99 Speed: 25MHz Number of I/O: 38 Core Processor: MIPS32® microAptiv™ Core Size: 32-Bit Single-Core Connectivity: IrDA, LINbus, SPI, UART/USART, USB, USB OTG Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH RAM Size: 16K x 8 Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V Data Converters: A/D 17x10/12b Oscillator Type: Internal

Win Source Part Number: 1379482-PIC32MM0128GPM048-I/PT
Category: Integrated Circuits (ICs) - Embedded - Microcontrollers
Temperature Range - Operating: -40°C ~ 85°C (TA)
Fake Threat In the Open Market: 53 pct.
MSL Level: 3 (168 Hours)
Mfr: Microchip Technology
Series: PIC® 32MM
Package: Tray
Product Status: Active
Package / Case: 48-TQFP Exposed Pad
Supplier Device Package: 48-TQFP-EP (7x7)
Base Product Number: PIC32MM0128GPM048
Mounting Type: Surface Mount
HTSUS: 8542.31.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Speed: 25MHz
Number of I/O: 38
Core Processor: MIPS32® microAptiv™
Core Size: 32-Bit Single-Core
Connectivity: IrDA, LINbus, SPI, UART/USART, USB, USB OTG
Peripherals: Brown-out Detect/Reset, DMA, HLVD, I²S, POR, PWM, WDT
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
RAM Size: 16K x 8
Voltage - Supply (Vcc/Vdd): 2V ~ 3.6V
Data Converters: A/D 17x10/12b
Oscillator Type: Internal

Buy Now Datasheet
Microcontrollers PIC32MM0128GPM048-I/PT
IC MCU 32BIT 128KB FLASH 48TQFP

IC MCU 32BIT 128KB FLASH 48TQFP

Supplier's Site Datasheet
Microcontrollers - PIC32MM0128GPM048-I/PT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MM0128GPM048-I/PT
Microcontrollers PIC32MM0128GPM048-I/PT
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 48-TQFP-EP (7x7)

MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 128KB (128K x 8) FLASH 48-TQFP-EP (7x7)

Buy Now Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MM0128GPM048-I/PT
32-bit Microcontrollers - MCU PIC32MM0128GPM048-I/PT
32-bit Microcontrollers - MCU 128KB Flash, 16KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS

32-bit Microcontrollers - MCU 128KB Flash, 16KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS

Buy Now Datasheet
Embedded - Microcontrollers - PIC32MM0128GPM048-I/PT - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
PIC32MM0128GPM048-I/PT
Embedded - Microcontrollers PIC32MM0128GPM048-I/PT
IC MCU 32BIT 128KB FLASH 48TQFP

IC MCU 32BIT 128KB FLASH 48TQFP

Supplier's Site Datasheet
Mcu, 32Bit, 25Mhz, Tqfp-48; Product Range Microchip - 23AC8763 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, 25Mhz, Tqfp-48; Product Range Microchip
23AC8763
Mcu, 32Bit, 25Mhz, Tqfp-48; Product Range Microchip 23AC8763
MCU, 32BIT, 25MHZ, TQFP-48; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:48Pins; MCU Case Style:TQFP RoHS Compliant: Yes

MCU, 32BIT, 25MHZ, TQFP-48; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:128KB; RAM Memory Size:16KB; No. of Pins:48Pins; MCU Case Style:TQFP RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-PIC32MM0128GPM048-I/PT PIC32MM0128GPM048-I/PT-ND 1379482-PIC32MM0128GPM048-I/PT PIC32MM0128GPM048-I/PT PIC32MM0128GPM048-I/PT PIC32MM0128GPM048-I/PT PIC32MM0128GPM048-I/PT 23AC8763
Product Name 32-bit 32BIT 128KB Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers 32-bit Microcontrollers - MCU Embedded - Microcontrollers Mcu, 32Bit, 25Mhz, Tqfp-48; Product Range Microchip
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit Single-Core 32 Bit; 32-Bit 32 Bit
Clock Speed 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz 25 MHz
RAM 16 KB 16 KB 128 KB 16 KB 16 KB 16 KB
Supply Voltage 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts 2 to 3.6 volts
Serial Interface I2C/I2S/SPI/UART/USB
Unlock Full Specs
to access all available technical data

Similar Products

Security & Authentication Chips - 2167771 - RS Components, Ltd.
Specs
Data Bus 64 Bit; 64bit
Package Type Other; Tdfn
Pin Count 8
View Details
 - C167SRLMHABXUMA2 - Rochester Electronics
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Obsolete
Package Type QFP; Other; MQFP144
View Details
5 suppliers
RF and Wireless - RF Transceiver ICs - CC1110F16RHHT - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Active
Supply Voltage 3.6 to 2 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details