MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
32-bit Microcontrollers - MCU 256KB Flash 32KB RAM I2S, CTMU, UART, ADC
IC MCU 32BIT 256KB FLASH 64QFN
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 40MHz 256KB (256K x 8) FLASH 64-QFN (9x9)
IC MCU 32BIT 256KB FLASH 64QFN
MCU, 32BIT, 50MHZ, QFN-64; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:64Pins; MCU Case Style:QFN RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX150F256HT-I/MRTR-ND | PIC32MX150F256HT-I/MR | PIC32MX150F256HT-I/MR | PIC32MX150F256HT-I/MR | PIC32MX150F256HT-I/MR | 67X5432 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Embedded - Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, 50Mhz, Qfn-64; Product Range Microchip |
| Data Bus | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | 32 Bit | 32 Bit | |
| Clock Speed | 40 MHz | 40 MHz | 40 MHz | 50 MHz | ||
| Bits | Other; A/D 28x10b | |||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 256 KB |