The PIC32MM0256GPM064 is a 32-bit microcontroller from Microchip's PIC32 family, operating at a speed of 25 MHz. It features a MIPS32 microAptiv UC core and is designed for low power consumption, with operating voltage ranging from 2.0V to 3.6V and a temperature range of -40°C to +125°C. The device includes 256KB of flash memory with a 20,000 erase/write cycle endurance and 32KB of SRAM. This microcontroller supports various low-power modes, achieving a sleep current of 0.65 OºA with RAM retention. It is equipped with a USB 2.0 compliant controller, multiple communication interfaces including SPI, I2C, and UART, as well as a 10/12-bit SAR ADC with up to 24 channels. The device also includes features such as a configurable watchdog timer, fail-safe clock monitor, and programmable code protection. The PIC32MM0256GPM064 is available in a 36-pin SQFN package, making it suitable for compact designs. Its performance metrics include 1.53 DMIPS/MHz and 3.17 CoreMark/MHz, which may be beneficial for applications requiring efficient processing capabilities.
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 256KB (256K x 8) FLASH 36-SQFN (6x6)
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 256KB (256K x 8) FLASH 36-SQFN (6x6)
32-bit Microcontrollers - MCU 256KB Flash, 32KB RAM, 79 CoreMark at 25MHz, Low Power microMIPS
MCU, 32BIT, 25MHZ, SQFN-36; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:256KB; RAM Memory Size:32KB; No. of Pins:36Pins; MCU Case Style:SQFN RoHS Compliant: Yes
IC MCU 32BIT 256KB FLASH 36VQFN
IC MCU 32BIT 256KB FLASH 36VQFN
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 256KB (256K x 8) FLASH 36-SQFN (6x6)
IC MCU 32BIT 256KB FLASH 36VQFN
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MM0256GPM036T-I/M2TR-ND | PIC32MM0256GPM036T-I/M2 | 23AC8779 | PIC32MM0256GPM036T-I/M2 | PIC32MM0256GPM036T-I/M2 | PIC32MM0256GPM036T-I/M2 | PIC32MM0256GPM036T-I/M2 |
| Product Name | Microcontrollers | 32-bit Microcontrollers - MCU | Mcu, 32Bit, 25Mhz, Sqfn-36; Product Range Microchip | Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 15x10/12b | ||||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 256 KB |