MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 28-SOIC
MCU, 32BIT, PIC32, 50MHZ, SOIC-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:28Pins RoHS Compliant: Yes
IC MCU 32BIT 32KB FLASH 28SOIC
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 32KB (32K x 8) FLASH 28-SOIC
IC MCU 32BIT 32KB FLASH 28SOIC
32-bit Microcontrollers - MCU 32-bit family 32 KB FLASH 8 KB RAM 50MHz
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX120F032BT-50I/SO-ND | 48W6694 | PIC32MX120F032BT-50I/SO | PIC32MX120F032BT-50I/SO | PIC32MX120F032BT-50I/SO | PIC32MX120F032BT-50I/SO |
| Product Name | Microcontrollers | Mcu, 32Bit, Pic32, 50Mhz, Soic-28; Product Range Microchip | Integrated Circuits (ICs) - Embedded - Microcontrollers | Microcontrollers | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 10x10b | |||||
| RAM | 8 KB | 8 KB | 8 KB | 8 KB | ||
| ROM | 32 KB |