MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 28-QFN (6x6)
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 128KB (128K x 8) FLASH 28-QFN (6x6)
IC MCU 32BIT 128KB FLASH 28QFN
IC MCU 32BIT 128KB FLASH 28QFN
MCU, 32BIT, PIC32, 50MHZ, QFN-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:50MHz; Program Memory Size:128KB; RAM Memory Size:32KB; No. of Pins:28Pins RoHS Compliant: Yes
32-bit Microcontrollers - MCU 32b Fam,128KB Flash 32KBRAM,50MHz
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MX150F128B-50I/ML-ND | PIC32MX150F128B-50I/ML | PIC32MX150F128B-50I/ML | PIC32MX150F128B-50I/ML | 47W7562 | PIC32MX150F128B-50I/ML |
| Product Name | Microcontrollers | Microcontrollers | Embedded - Microcontrollers | Integrated Circuits (ICs) - Embedded - Microcontrollers | Mcu, 32Bit, Pic32, 50Mhz, Qfn-28; Product Range Microchip | 32-bit Microcontrollers - MCU |
| Data Bus | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | ||
| Clock Speed | 50 MHz | 50 MHz | 50 MHz | 50 MHz | ||
| Bits | Other; A/D 10x10b | |||||
| RAM | 32 KB | 32 KB | 32 KB | 32 KB | ||
| ROM | 128 KB |