Microchip Technology, Inc. Microcontrollers PIC32MX170F256B-50I/SS

Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 28-SSOP
Request a Quote Datasheet
Description
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 28-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - PIC32MX170F256B-50I/SS-ND - DigiKey
Thief River Falls, MN, United States
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 28-SSOP

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 28-SSOP

Buy Now Datasheet
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-PIC32MX170F256B-50I/SS
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-PIC32MX170F256B-50I/SS
IC MCU 32BIT 256KB FLASH 28SSOP Product overview: PIC32MX170F256B-50I/ SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX170F256B- 50I/SS can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 28SSOP Product overview: PIC32MX170F256B-50I/SS from Microchip Technology is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-PIC32MX170F256B-50I/SS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - PIC32MX170F256B-50I/SS - 792293-PIC32MX170F256B-50I/SS - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - PIC32MX170F256B-50I/SS
792293-PIC32MX170F256B-50I/SS
Embedded - Embedded - Microcontrollers - PIC32MX170F256B-50I/SS 792293-PIC32MX170F256B-50I/SS
Manufacturer: Microchip Technology Win Source Part Number: 792293-PIC32MX170F25 6B-50I/SS Series: PIC 32MX Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Core Processor: MIPS32 M4K Speed: 50MHz Package: 28-SSOP (0.209", 5.30mm Width) Core Size: 32-Bit Connectivity: I2C, IrDA, LIN, SPI, UART/USART Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT Number of I/O: 21 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH RAM Size: 64K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Supply Voltage: 2.3 V ~ 3.6 V Family Name: PIC32MX170F256B Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SSOP Alternative Parts (Cross-Reference): CY8C4245PVQ-482; CY8C4125PVS-S432; CY8C4A25PVI-481; CY8C4045PVI-DS402; ECCN: 3A991.a.2 Country of Origin: Thailand Estimated EOL Date: 2027 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 792293-PIC32MX170F256B-50I/SS
Series: PIC 32MX
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Core Processor: MIPS32 M4K
Speed: 50MHz
Package: 28-SSOP (0.209", 5.30mm Width)
Core Size: 32-Bit
Connectivity: I2C, IrDA, LIN, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O: 21
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
RAM Size: 64K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Supply Voltage: 2.3 V ~ 3.6 V
Family Name: PIC32MX170F256B
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SSOP
Alternative Parts (Cross-Reference): CY8C4245PVQ-482; CY8C4125PVS-S432; CY8C4A25PVI-481; CY8C4045PVI-DS402;
ECCN: 3A991.a.2
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Mcu, 32Bit, Pic32, 50Mhz, Ssop-28; Product Range Microchip - 40X8555 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 32Bit, Pic32, 50Mhz, Ssop-28; Product Range Microchip
40X8555
Mcu, 32Bit, Pic32, 50Mhz, Ssop-28; Product Range Microchip 40X8555
MCU, 32BIT, PIC32, 50MHZ, SSOP-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:50MHz; Program Memory Size:256KB; No. of Pins:28Pins RoHS Compliant: Yes

MCU, 32BIT, PIC32, 50MHZ, SSOP-28; Product Range:PIC32 Family PIC32MX Series Microcontrollers; Device Core:PIC32; Data Bus Width:32bit; Operating Frequency Max:50MHz; Program Memory Size:256KB; No. of Pins:28Pins RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
32-bit Microcontrollers - MCU
PIC32MX170F256B-50I/SS
32-bit Microcontrollers - MCU PIC32MX170F256B-50I/SS
32-bit Microcontrollers - MCU 256KB Flash 64KB RAM 50MHz, 10-bit ADC

32-bit Microcontrollers - MCU 256KB Flash 64KB RAM 50MHz, 10-bit ADC

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
PIC32MX170F256B-50I/SS
Embedded - Microcontrollers PIC32MX170F256B-50I/SS
IC MCU 32BIT 256KB FLASH 28SSOP

IC MCU 32BIT 256KB FLASH 28SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - PIC32MX170F256B-50I/SS - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
PIC32MX170F256B-50I/SS
Integrated Circuits (ICs) - Embedded - Microcontrollers PIC32MX170F256B-50I/SS
IC MCU 32BIT 256KB FLASH 28SSOP

IC MCU 32BIT 256KB FLASH 28SSOP

Supplier's Site
Microcontrollers - PIC32MX170F256B-50I/SS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
PIC32MX170F256B-50I/SS
Microcontrollers PIC32MX170F256B-50I/SS
MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 28-SSOP

MIPS32® M4K™ PIC® 32MX Microcontroller IC 32-Bit Single-Core 50MHz 256KB (256K x 8) FLASH 28-SSOP

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number PIC32MX170F256B-50I/SS-ND 685-PIC32MX170F256B-50I/SS 792293-PIC32MX170F256B-50I/SS 40X8555 PIC32MX170F256B-50I/SS PIC32MX170F256B-50I/SS PIC32MX170F256B-50I/SS PIC32MX170F256B-50I/SS
Product Name Microcontrollers 32-bit 32BIT 256KB Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - PIC32MX170F256B-50I/SS Mcu, 32Bit, Pic32, 50Mhz, Ssop-28; Product Range Microchip 32-bit Microcontrollers - MCU Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit 32 Bit 32 Bit 32 Bit; 32-Bit 32 Bit 32 Bit; 32-Bit Single-Core
Clock Speed 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz 50 MHz
Bits Other; A/D 10x10b
RAM 64 KB 64 KB 256 KB 64 KB 64 KB
ROM 256 KB 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded Microcontroller MCU - 685-CG7127AM - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
View Details
3 suppliers
Embedded - Microcontrollers - ADUC842BCP32-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428472 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 256 KB
Package Type Other; QFN
View Details