MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 20-SSOP
MCU, 32BIT, 25MHZ, SSOP-20; Product Range:PIC32 Family PIC32MM Series Microcontrollers; Architecture:PIC32; No. of Bits:32bit; CPU Speed:25MHz; Program Memory Size:32KB; RAM Memory Size:8KB; No. of Pins:20Pins; MCU Case Style:SSOP RoHS Compliant: Yes
IC MCU 32BIT 32KB FLASH 20SSOP
32-bit Microcontrollers - MCU 8KB RAM 79 Power microMIPS
MIPS32® microAptiv™ PIC® 32MM Microcontroller IC 32-Bit Single-Core 25MHz 32KB (32K x 8) FLASH 20-SSOP
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | PIC32MM0032GPL020T-I/SS-ND | 98Y9458 | PIC32MM0032GPL020T-I/SS | PIC32MM0032GPL020T-I/SS | PIC32MM0032GPL020T-I/SS |
| Product Name | Microcontrollers | Mcu, 32Bit, 25Mhz, Ssop-20; Product Range Microchip | Embedded - Microcontrollers | 32-bit Microcontrollers - MCU | Microcontrollers |
| Data Bus | 32 Bit | 32 Bit | 32 Bit; 32-Bit | 32 Bit; 32-Bit Single-Core | |
| Clock Speed | 25 MHz | 25 MHz | 25 MHz | ||
| Bits | Other; A/D 11x10/12b; D/A 1x5b | ||||
| RAM | 8 KB | 8 KB | 8 KB | ||
| ROM | 32 KB |